☰
EK2503
EK2503
Obsolete
Description:  EVAL KIT FOR SNAP MESH NETWORKNG
Manufacturer:  Synapse Wireless
Datasheet:   EK2503 Datasheet
History Price: Obsolete
In Stock: 3600
EK2503 Specification
Specification
Part No
EK2503
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Synapse Wireless
Series
SNAP? Network
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver, SNAP
For Use With/Related Products
900MHz
Supplied Contents
RF300PC1
Type
Board(s)
EK2503 PDF Datasheet
EK2503 Related Parts
EK2100
EK2100
Synapse Wireless
KIT STARTER SNAP PRO
EK2100-220
EK2100-220
Synapse Wireless
SNAP EVALUATORS KIT
EK2400
EK2400
Synapse Wireless
EVALUATION KIT W/INTERNET CTRL
EK2500
EK2500
Synapse Wireless
KIT EVAL SYNAPSE SNAP PORTAL
EK2505
EK2505
Synapse Wireless
EVAL KIT FOR SNAP MESH NETWORKNG
EK2550
EK2550
Synapse Wireless
NETWORK EVAL KIT VERSION 2.1
EK2503 Compare Parts
  • EK2503 vs EK2505
  • EK2503 vs EK2500
  • EK2503 vs EK2400
  • EK2503 vs EK2100-220
  • EK2503 vs EK2100
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give