EV_IDG-2030U
EV_IDG-2030U
Not For New Designs
Description:  EVAL BOARD
Manufacturer:  TDK InvenSense
History Price: $61.86
In Stock: 14000
EV_IDG-2030U Specification
Specification
Part No
EV_IDG-2030U
Category
Sensor Evaluation Boards
Manufacturer
TDK InvenSense
Series
-
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Gyroscope, 2 Axis
Sensing Range
?6.5?sec, ?3?sec, ?87?sec, ?74?sec
Interface
I2C, Serial, SPI
Sensitivity
700LSB/?s
Voltage - Supply
1.71V ~ 3.6V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
IDG-2030U
EV_IDG-2030U PDF Datasheet
EV_IDG-2030U Related Parts
EV_IAM-20680
EV_IAM-20680
TDK InvenSense
EVAL BOARD
EV_ICM-20600
EV_ICM-20600
TDK InvenSense
EVAL BOARD
EV_ICM-20601
EV_ICM-20601
TDK InvenSense
ICM-20601 EVALUATION BOARD
EV_ICM-20602
EV_ICM-20602
TDK InvenSense
ICM-20602 EVALUATION BOARD
EV_ICM-20648
EV_ICM-20648
TDK InvenSense
ICM-20648 EVALUATION BOARD
EV_ICM-20649
EV_ICM-20649
TDK InvenSense
EVAL BOARD
EV_ICM-20689
EV_ICM-20689
TDK InvenSense
ICM-20689 EVALUATION BOARD
EV_ICM-20948
EV_ICM-20948
TDK InvenSense
EVAL BOARD
EV_IIM-42352
EV_IIM-42352
TDK InvenSense
EVAL BOARD FOR IIM-42352
EV_MOD_CH201-00-01
EV_MOD_CH201-00-01
TDK InvenSense
CHIRP EVAL BRD FOR CH201
EV_MPU-3050
EV_MPU-3050
TDK InvenSense
BOARD EVAL FOR MPU-3050
EV_MPU-9250
EV_MPU-9250
TDK InvenSense
EVAL BOARD FOR MPU-9250
EV_IDG-2030U Compare Parts
  • EV_IDG-2030U vs EV_MPU-3050
  • EV_IDG-2030U vs EV_MOD_CH201-00-01
  • EV_IDG-2030U vs EV_IIM-42352
  • EV_IDG-2030U vs EV_ICM-20948
  • EV_IDG-2030U vs EV_ICM-20689
  • EV_IDG-2030U vs EV_ICM-20649
  • EV_IDG-2030U vs EV_ICM-20648
  • EV_IDG-2030U vs EV_ICM-20602
  • EV_IDG-2030U vs EV_ICM-20601
  • EV_IDG-2030U vs EV_ICM-20600
  • EV_IDG-2030U vs EV_IAM-20680
  • EV_IDG-2030U vs EV_MPU-6885
  • EV_IDG-2030U vs EV_MPU-6883
  • EV_IDG-2030U vs EV_MPU-6880
  • EV_IDG-2030U vs EV_MPU-6555
  • EV_IDG-2030U vs EV_MPU-6535
  • EV_IDG-2030U vs EV_MPU-6515M
  • EV_IDG-2030U vs EV_MPU-6515
  • EV_IDG-2030U vs EV_MPU-6505
  • EV_IDG-2030U vs EV_MPU-6500T
  • EV_IDG-2030U vs EV_MPU-6500M
  • EV_IDG-2030U vs EV_MPU-6500
  • EV_IDG-2030U vs EV_MPU61A1
  • EV_IDG-2030U vs EV_MPU-6150
  • EV_IDG-2030U vs EV_MPU-6050
  • EV_IDG-2030U vs EV_MPU-5500
  • EV_IDG-2030U vs EV_MPU-5400
  • EV_IDG-2030U vs EV_MOD_ICU-20201-00
  • EV_IDG-2030U vs EV_MOD_ICU-10201-02-00
  • EV_IDG-2030U vs EV_MOD_ICU-10201-01
  • EV_IDG-2030U vs EV_MOD_ICU-10201-00
  • EV_IDG-2030U vs EV_MOD_CH101-01-02
  • EV_IDG-2030U vs EV_IYZ-2510
  • EV_IDG-2030U vs EV_IXZ-650
  • EV_IDG-2030U vs EV_IXZ-2510
  • EV_IDG-2030U vs EV_IXZ-2500
  • EV_IDG-2030U vs EV_IXZ-2021
  • EV_IDG-2030U vs EV_IXZ-2020
  • EV_IDG-2030U vs EV_ITG-3701
  • EV_IDG-2030U vs EV_ITG-3600-05
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.