EV_T5838-FX2
EV_T5838-FX2
Active
Description:  T5838 FLEX PCB
Manufacturer:  TDK InvenSense
History Price: $31.56
In Stock: 45200
EV_T5838-FX2 Specification
Specification
Part No
EV_T5838-FX2
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
TDK InvenSense
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio
Function
MEMS Omnidirectional Microphones
Embedded
No
Utilized IC / Part
T5838
Primary Attributes
1.65V ~ 1.98V Input Voltage
Supplied Contents
Board(s)
EV_T5838-FX2 PDF Datasheet
EV_T5838-FX2 Related Parts
EV_ICS-40180-FX
EV_ICS-40180-FX
TDK InvenSense
ICS-40180 EVALUATION BOARD
EV_ICS-40181-FX
EV_ICS-40181-FX
TDK InvenSense
ICS-40181 EVALUATION BOARD
EV_ICS-40212-FX
EV_ICS-40212-FX
TDK InvenSense
EVAL BOARD
EV_ICS-40300-FX
EV_ICS-40300-FX
TDK InvenSense
ICS-40300 EVALUATION BOARD
EV_ICS-40310-FX
EV_ICS-40310-FX
TDK InvenSense
ICS-40310 EVALUATION BOARD
EV_ICS-40618-FX
EV_ICS-40618-FX
TDK InvenSense
ICS-40618 EVALUATION BOARD
EV_ICS-40619-FX
EV_ICS-40619-FX
TDK InvenSense
ICS-40619 EVALUATION BOARD
EV_ICS-40638-FX
EV_ICS-40638-FX
TDK InvenSense
ICS-40638 EVAL BOARD
EV_ICS-40720-FX
EV_ICS-40720-FX
TDK InvenSense
EVAL BOARD
EV_ICS-40730-FX
EV_ICS-40730-FX
TDK InvenSense
EVAL BOARD
EV_ICS-40740-FX
EV_ICS-40740-FX
TDK InvenSense
EVAL BOARD FOR THE ICM-40740 ANA
EV_ICS-41350-FX
EV_ICS-41350-FX
TDK InvenSense
ICS-41350 EVALUATION BOARD
EV_T5838-FX2 Compare Parts
  • EV_T5838-FX2 vs EV_T4086-FX
  • EV_T5838-FX2 vs EV_INMP621-FX
  • EV_T5838-FX2 vs EV_INMP522-FX
  • EV_T5838-FX2 vs EV_INMP521-FX
  • EV_T5838-FX2 vs EV_INMP521
  • EV_T5838-FX2 vs EV_INMP510-FX
  • EV_T5838-FX2 vs EV_INMP504-FX
  • EV_T5838-FX2 vs EV_INMP441-FX
  • EV_T5838-FX2 vs EV_INMP441
  • EV_T5838-FX2 vs EV_INMP411-FX
  • EV_T5838-FX2 vs EV_INMP405-FX
  • EV_T5838-FX2 vs EV_INMP404-FX
  • EV_T5838-FX2 vs EV_INMP401-FX
  • EV_T5838-FX2 vs EV_INMP401
  • EV_T5838-FX2 vs EV_ICS-52000-FX
  • EV_T5838-FX2 vs EV_ICS-52000-ARRAY
  • EV_T5838-FX2 vs EV_ICS-51360-FX
  • EV_T5838-FX2 vs EV_ICS-43434-FX
  • EV_T5838-FX2 vs EV_ICS-43432-FX
  • EV_T5838-FX2 vs EV_ICS-41352-FX
  • EV_T5838-FX2 vs EV_ICS-41350-FX
  • EV_T5838-FX2 vs EV_ICS-40740-FX
  • EV_T5838-FX2 vs EV_ICS-40730-FX
  • EV_T5838-FX2 vs EV_ICS-40720-FX
  • EV_T5838-FX2 vs EV_ICS-40638-FX
  • EV_T5838-FX2 vs EV_ICS-40619-FX
  • EV_T5838-FX2 vs EV_ICS-40618-FX
  • EV_T5838-FX2 vs EV_ICS-40310-FX
  • EV_T5838-FX2 vs EV_ICS-40300-FX
  • EV_T5838-FX2 vs EV_ICS-40212-FX
  • EV_T5838-FX2 vs EV_ICS-40181-FX
  • EV_T5838-FX2 vs EV_ICS-40180-FX
  • EV_T5838-FX2 vs EV_T5919-FX
  • EV_T5838-FX2 vs EV_T5848-FX2
  • EV_T5838-FX2 vs EV_T5837-FX2
  • EV_T5838-FX2 vs EV_T4078
  • EV_T5838-FX2 vs EV_T4076
  • EV_T5838-FX2 vs EV_T3904-FX
  • EV_T5838-FX2 vs EV_T3903-FX
  • EV_T5838-FX2 vs EV_T3902-FX2
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.