Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ TDK InvenSense MD-42688-P-XB
MD-42688-P-XB
Active
Expansion Boards, Daughter Cards
Description:
EXPANSION BOARD FOR SMARTBUG MOD
Manufacturer:
TDK InvenSense
Datasheet:
MD-42688-P-XB Datasheet
History Price: $37.86
In Stock: 40000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MD-42688-P-XB Specification
Specification
Part No
MD-42688-P-XB
Category
Expansion Boards, Daughter Cards
Manufacturer
TDK InvenSense
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
SmartBug
Platform
Sensor
Type
Ultrasonic Range Finder
Function
-
Utilized IC / Part
Board(s), Cable(s)
MD-42688-P-XB PDF Datasheet
MD-42688-P-XB Datasheet
Click and Download: MD-42688-P-XB Datasheet
Customer Reviews
4.95 out of 5.00 stars from 56 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!