MPU-6050EVB
MPU-6050EVB
Not For New Designs
Description:  BOARD EVAL FOR MPU-6050
Manufacturer:  TDK InvenSense
Datasheet:   MPU-6050EVB Datasheet
History Price: $44.19
In Stock: 2400
MPU-6050EVB Specification
Specification
Part No
MPU-6050EVB
Category
Sensor Evaluation Boards
Manufacturer
TDK InvenSense
Series
-
Packaging
Box
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, Gyroscope, 3 Axis
Sensing Range
?g, 4g, 8g, 16g, ?50?sec, ?00?sec, ?000?sec, ?000?sec
Interface
I2C
Sensitivity
-
Voltage - Supply
2.375V ~ 3.46V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
MPU-6050
MPU-6050EVB PDF Datasheet
MPU-6050EVB Compare Parts
  • MPU-6050EVB vs MPU-9150EVB
  • MPU-6050EVB vs MPU-6000EVB
  • MPU-6050EVB vs MPU-3300EVB
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!