Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ TDK InvenSense STUDIO-30630-EVB
STUDIO-30630-EVB
Obsolete
Sensor Evaluation Boards
Description:
FIREFLY DEV KIT ICM-30630
Manufacturer:
TDK InvenSense
Datasheet:
STUDIO-30630-EVB Datasheet
History Price: Obsolete
In Stock: 33200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STUDIO-30630-EVB Specification
Specification
Part No
STUDIO-30630-EVB
Category
Sensor Evaluation Boards
Manufacturer
TDK InvenSense
Series
FireFly
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, Gyroscope, Magnetometer
Sensing Range
-
Interface
I2C, Serial, SPI
Sensitivity
-
Voltage - Supply
-
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
ICM-30630
STUDIO-30630-EVB PDF Datasheet
STUDIO-30630-EVB Datasheet
Click and Download: STUDIO-30630-EVB Datasheet
Customer Reviews
4.95 out of 5.00 stars from 88 customer reviews from all over the world
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets