Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ TDK-Lambda I3A05A-C01-EVK-S1
I3A05A-C01-EVK-S1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT I3A4W005A150V-001-R
Manufacturer:
TDK-Lambda
Datasheet:
I3A05A-C01-EVK-S1 Datasheet
History Price: $152.32
In Stock: 26080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
I3A05A-C01-EVK-S1 Specification
Specification
Part No
I3A05A-C01-EVK-S1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
TDK-Lambda
Series
i3A
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
5V ~ 30V
Current - Output
4.5A
Voltage - Input
9V ~ 53V
Regulator Topology
Buck
Frequency - Switching
400kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
i3A4W005A150V
Power - Output
100 W
I3A05A-C01-EVK-S1 PDF Datasheet
I3A05A-C01-EVK-S1 Datasheet
Click and Download: I3A05A-C01-EVK-S1 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you