☰
I7A33A-C01-EVK-S1
I7A33A-C01-EVK-S1
Active
Description:  EVAL BOARD FOR I7A4W033A033V
Manufacturer:  TDK-Lambda
History Price: $152.32
In Stock: 43520
I7A33A-C01-EVK-S1 Specification
Specification
Part No
I7A33A-C01-EVK-S1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
TDK-Lambda
Series
i7x
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
500 W
Current - Output
3.3V ~ 24V
Voltage - Input
33A
Regulator Topology
18V ~ 60V
Frequency - Switching
Buck
Board Type
-
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
I7A4W033A033V
I7A33A-C01-EVK-S1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery
Kimberly Young
United States
5 stars
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
5 stars
2026-09-18 16:01
Everything is fine. Recommend