2154387-1
2154387-1
Obsolete
Description:  NEVALO CIRC CN58 700MA DEVEL KIT
Datasheet:   2154387-1 Datasheet
History Price: Obsolete
In Stock: 5600
2154387-1 Specification
Specification
Part No
2154387-1
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
TE Connectivity AMP Connectors
Series
Nevalo
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Opto/Lighting
Function
LED
Embedded
No
Utilized IC / Part
-
Primary Attributes
-
Supplied Contents
Board(s)
2154387-1 Compare Parts
  • 2154387-1 vs 2154246-1
  • 2154387-1 vs 2154245-1
  • 2154387-1 vs 2154244-1
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!