☰
MDEV-LICAL-MS
MDEV-LICAL-MS
Active
Description:  DEV SYSTEM MS SERIES 418MHZ
Manufacturer:  TE Connectivity Linx
History Price: $201.72
In Stock: 28880
MDEV-LICAL-MS Specification
Specification
Part No
MDEV-LICAL-MS
Category
RF Evaluation and Development Kits, Boards
Manufacturer
TE Connectivity Linx
Series
MS
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Encoder, Decoder
For Use With/Related Products
-
Supplied Contents
MS Series Encoder and Decoder
Type
Board(s), Accessories
MDEV-LICAL-MS PDF Datasheet
MDEV-LICAL-MS Related Parts
MDEV-2.4-RC
MDEV-2.4-RC
TE Connectivity Linx
DEV TOOL HUM-RC 2.4GHZ USB
MDEV-315-HH-CP8-HS
MDEV-315-HH-CP8-HS
TE Connectivity Linx
SYSTEM DEV MS COMPACT 315MHZ
MDEV-315-HH-CP8-MS
MDEV-315-HH-CP8-MS
TE Connectivity Linx
KIT DEV TX 315MHZ MS SERIES
MDEV-315-HH-KF-MS
MDEV-315-HH-KF-MS
TE Connectivity Linx
KIT MASTER DEV MS KEYFOB 315MHZ
MDEV-315-HH-LR8-HS
MDEV-315-HH-LR8-HS
TE Connectivity Linx
SYSTEM DEV MS LONG-RANGE 315MHZ
MDEV-315-HH-LR8-MS
MDEV-315-HH-LR8-MS
TE Connectivity Linx
KIT DEV TX 315MHZ MS SER LONG-RG
MDEV-418-HH-CP8-HS
MDEV-418-HH-CP8-HS
TE Connectivity Linx
KIT DEV TX 418MHZ HS COMPACT
MDEV-418-HH-CP8-MS
MDEV-418-HH-CP8-MS
TE Connectivity Linx
KIT DEV TX 418MHZ MS SERIES
MDEV-418-HH-KF-MS
MDEV-418-HH-KF-MS
TE Connectivity Linx
KIT MASTER DEV MS KEYFOB 418MHZ
MDEV-418-HH-LR8-HS
MDEV-418-HH-LR8-HS
TE Connectivity Linx
KIT DEV TX 418MHZ HS LONG-RANGE
MDEV-418-HH-LR8-MS
MDEV-418-HH-LR8-MS
TE Connectivity Linx
KIT DEV MS HANDHELD TX 418MHZ
MDEV-433-HH-CP8-HS
MDEV-433-HH-CP8-HS
TE Connectivity Linx
KIT DEV TX 433MHZ HS COMPACT
MDEV-LICAL-MS Compare Parts
  • MDEV-LICAL-MS vs MDEV-LICAL-MT
  • MDEV-LICAL-MS vs MDEV-LICAL-MS-ES
  • MDEV-LICAL-MS vs MDEV-LICAL-HS-ES
  • MDEV-LICAL-MS vs MDEV-LICAL-HS
  • MDEV-LICAL-MS vs MDEV-GPS-SR
  • MDEV-LICAL-MS vs MDEV-GPS-SG
  • MDEV-LICAL-MS vs MDEV-GPS-RM
  • MDEV-LICAL-MS vs MDEV-GPS-R4
  • MDEV-LICAL-MS vs MDEV-GPS-FM
  • MDEV-LICAL-MS vs MDEV-GPS-F4
  • MDEV-LICAL-MS vs MDEV-GNSS-TM
  • MDEV-LICAL-MS vs MDEV-GNSS-GM
  • MDEV-LICAL-MS vs MDEV-A-900-PRO
  • MDEV-LICAL-MS vs MDEV-916-SC-S
  • MDEV-LICAL-MS vs MDEV-916-SC-P
  • MDEV-LICAL-MS vs MDEV-916-ES-USB
  • MDEV-LICAL-MS vs MDEV-916-ES-RS232
  • MDEV-LICAL-MS vs MDEV-916-ES
  • MDEV-LICAL-MS vs MDEV-915-250
  • MDEV-LICAL-MS vs MDEV-900-TT
  • MDEV-LICAL-MS vs MDEV-900-RC
  • MDEV-LICAL-MS vs MDEV-900-PRO
  • MDEV-LICAL-MS vs MDEV-900-PRC
  • MDEV-LICAL-MS vs MDEV-900-NT
  • MDEV-LICAL-MS vs MDEV-900-HP3-SPS-USB
  • MDEV-LICAL-MS vs MDEV-900-HP3-SPS-RS232
  • MDEV-LICAL-MS vs MDEV-900-HP3-PPS-USB
  • MDEV-LICAL-MS vs MDEV-900-HP3-PPS-RS232
  • MDEV-LICAL-MS vs MDEV-900-DT
  • MDEV-LICAL-MS vs MDEV-869-ES-USB
  • MDEV-LICAL-MS vs MDEV-869-ES-RS232
  • MDEV-LICAL-MS vs MDEV-868-PRO
  • MDEV-LICAL-MS vs MDEV-868-PRC
  • MDEV-LICAL-MS vs MDEV-868-NT
  • MDEV-LICAL-MS vs MDEV-868-DT
  • MDEV-LICAL-MS vs MDEV-433-HH-LR8-MS
  • MDEV-LICAL-MS vs MDEV-433-HH-LR8-HS
  • MDEV-LICAL-MS vs MDEV-433-HH-KF-MS
  • MDEV-LICAL-MS vs MDEV-433-HH-CP8-MS
  • MDEV-LICAL-MS vs MDEV-433-HH-CP8-HS
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you