☰
QW-4SOIC28
QW-4SOIC28
Active
Description:  ADAPTER QUICKWRITER 4GANG 28SOIC
Manufacturer:  TechTools
Datasheet:   QW-4SOIC28 Datasheet
History Price: $188.62
In Stock: 4080
QW-4SOIC28 Specification
Specification
Part No
QW-4SOIC28
Category
Programming Adapters, Sockets
Manufacturer
TechTools
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - SOIC
For Use With/Related Products
QuickWriter?
QW-4SOIC28 PDF Datasheet
QW-4SOIC28 Related Parts
QW-4PLCC44
QW-4PLCC44
TechTools
ADAPTER QUICKWRITER 4GANG 44PLCC
QW-4SO8/14W
QW-4SO8/14W
TechTools
ADAPT QUICKWRTR 4GANG 8/14SOIC W
QW-4SOIC18
QW-4SOIC18
TechTools
ADAPTER QUICKWRITER 4GANG 18SOIC
QW-4ZIF18
QW-4ZIF18
TechTools
ADAPTER QUICKWRITER 4-GANG 18ZIF
QW-4ZIF40/28
QW-4ZIF40/28
TechTools
ADAPT QUICKWRITER 4GANG 40/28ZIF
QW-4SSOP18
QW-4SSOP18
TechTools
ADAPTER QUICKWRITER 4GANG 18SSOP
QW-4SSOP20
QW-4SSOP20
TechTools
QUICKWRITER GANG ADAPTER 20 PIN
QW-4SSOP28
QW-4SSOP28
TechTools
ADAPTER QUICKWRITER 4GANG 28SSOP
QW-4SOIC28 Description
The TechTools QW-4SOIC28 is a specialized test socket designed for SOIC (Small Outline Integrated Circuit) packages with 28 pins. This device is essential for engineers and developers working on testing, programming, and debugging integrated circuits in a laboratory or production environment. With its robust design and versatile features, the QW-4SOIC28 provides a reliable solution for handling SOIC components efficiently. Below is a comprehensive overview of the specifications, features, and applications of the QW-4SOIC28.

## Overview

The QW-4SOIC28 is a high-performance test socket that allows for easy access to the pins of SOIC packages, facilitating seamless electrical testing and programming. Its design ensures reliable connections and minimizes signal degradation, making it suitable for high-frequency applications. The socket supports multiple testing methods and is compatible with a wide range of SOIC devices, enhancing its utility in various electronic testing scenarios.

## Key Specifications

1. Package Compatibility:
- Pin Count: Designed specifically for 28-pin SOIC packages.
- Pin Pitch: The socket accommodates a pin pitch of 1.27 mm, which is standard for SOIC devices.

2. Material:
- Socket Body Material: Typically made from high-quality plastic or thermoplastic material that can withstand repeated use without wear.
- Contact Material: Uses high-conductivity materials, such as gold or nickel, for optimal electrical performance and minimal resistance.

3. Electrical Characteristics:
- Current Rating: Capable of handling current ratings typically around 500 mA to 1 A per pin, depending on the specific application and conditions.
- Voltage Rating: Designed to operate at standard voltage levels, typically up to 50V, suitable for a wide range of electronic devices.

4. Mechanical Characteristics:
- Contact Resistance: Low contact resistance, usually in the range of a few milliohms, ensuring minimal signal loss during testing.
- Durability: Rated for thousands of insertion/removal cycles, making it suitable for both prototyping and production testing.

5. Mounting:
- Mounting Type: The QW-4SOIC28 can be mounted on a PCB (Printed Circuit Board) or used in a standalone test setup, providing flexibility for different testing environments.
- Alignment: The socket features alignment guides or pins to ensure proper placement of the SOIC device during testing.

6. Temperature Range:
- Operating Temperature: Typically rated for a wide operating temperature range, usually from -40°C to +125°C, suitable for a variety of environmental conditions.

## Features

- Ease of Use: The QW-4SOIC28 is designed for quick insertion and removal of SOIC devices, simplifying the testing process and reducing downtime.
- Versatile Testing Options: Supports various testing methods, including functional testing, programming, and debugging, making it a versatile tool for engineers.
- Signal Integrity: Designed to minimize signal degradation and crosstalk, ensuring accurate measurements and reliable operation during testing.
- Compact Design: Its compact footprint allows it to fit easily into existing test setups, maximizing workspace efficiency.

## Applications

The TechTools QW-4SOIC28 is suitable for a wide range of applications, including:

- Prototyping and Development: Ideal for engineers working on new designs and testing circuits during the development phase.
- Production Testing: Used in manufacturing environments to test and program SOIC devices before they are integrated into final products.
- Repair and Rework: Useful for reworking or repairing devices that utilize SOIC packages, allowing for easy access to the pins.
- Educational Purposes: Valuable in educational settings for teaching students about integrated circuits and testing methodologies.

## Design Considerations

When using the QW-4SOIC28, consider the following:

- Pin Alignment: Ensure that the pins of the SOIC device are properly aligned with the socket to prevent damage during insertion.
- Electrical Testing: Verify the current and voltage ratings are within acceptable limits for the specific application to avoid damage to the socket or the device being tested.
- Thermal Management: Consider the thermal characteristics of the testing environment, especially when testing devices that generate heat during operation.

## Conclusion

The TechTools QW-4SOIC28 test socket is an essential tool for engineers and technicians working with 28-pin SOIC packages. Its robust design, ease of use, and versatility make it an invaluable asset in various testing environments, from prototyping to production. By facilitating efficient access to SOIC devices, the QW-4SOIC28 enhances the testing and debugging processes, ultimately contributing to the development of high-quality electronic products.
QW-4SOIC28 Compare Parts
  • QW-4SOIC28 vs QW-4ZIF18
  • QW-4SOIC28 vs QW-4SOIC18
  • QW-4SOIC28 vs QW-4SO8/14W
  • QW-4SOIC28 vs QW-4PLCC44
  • QW-4SOIC28 vs QW-4SSOP28
  • QW-4SOIC28 vs QW-4SSOP20
  • QW-4SOIC28 vs QW-4SSOP18
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you