☰
EVAL ELS31-V
EVAL ELS31-V
Active
Description:  EVALUATION MODULE CELLULAR
Manufacturer:  Telit Cinterion
History Price: Active
In Stock: 13600
EVAL ELS31-V Specification
Specification
Part No
EVAL ELS31-V
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Telit Cinterion
Series
Cinterion?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Cellular Development Platform
For Use With/Related Products
700MHz, 1.7GHz, 2.1GHz
Supplied Contents
DSB75, DSB-Mini, EVAL-DSB Adapter
Type
Board(s)
EVAL ELS31-V Related Parts
EVAL_PAN1321I
EVAL_PAN1321I
Panasonic Electronic Components
EVAL KIT FOR PAN1321I
EVAL_PAN1323
EVAL_PAN1323
Panasonic Electronic Components
RF EVAL KIT FOR PAN13XX
EVAL_PAN1555
EVAL_PAN1555
Panasonic Electronic Components
KIT EVAL BLUETOOTH PAN1555
EVAL_PAN1721-BR
EVAL_PAN1721-BR
Panasonic Electronic Components
EVAL KIT FOR PAN1721 BLUERADIOS
EVAL_PAN4555
EVAL_PAN4555
Panasonic Electronic Components
ZIGBEE DEVELOPMENT KIT PAN4555
EVAL_PAN4555ETU
EVAL_PAN4555ETU
Panasonic Electronic Components
RF PROTO MODULE PAN4555 SNAP
EVAL_PAN4561
EVAL_PAN4561
Panasonic Electronic Components
EVAL KIT FOR PAN4561 MODULE
EVAL_PAN4561ETU
EVAL_PAN4561ETU
Panasonic Electronic Components
RF PROTO MOD PAN4561 W/ANT SNAP
EVAL_PAN4561ETU-UFL
EVAL_PAN4561ETU-UFL
Panasonic Electronic Components
RF PROTO MODULE PAN4561 UFL SNAP
EVAL01-HMC1013LP4E
EVAL01-HMC1013LP4E
Analog Devices
EVAL BOARD HMC1013LP4E
EVAL01-HMC1018LP4E
EVAL01-HMC1018LP4E
Analog Devices
BOARD EVAL HMC1018LP4E
EVAL01-HMC1019LP4E
EVAL01-HMC1019LP4E
Analog Devices
BOARD EVAL HMC1019LP4E
EVAL ELS31-V Compare Parts
  • EVAL ELS31-V vs EVAL-CN0534-EBZ
  • EVAL ELS31-V vs EVAL-CN0522-EBZ
  • EVAL ELS31-V vs EVAL-CN0417-EBZ
  • EVAL ELS31-V vs EVAL-CN0399-SDPZ
  • EVAL ELS31-V vs EVAL-CN0390-EB1Z
  • EVAL ELS31-V vs EVAL-CN0377-EB1Z
  • EVAL ELS31-V vs EVAL-CN0285-EB1Z
  • EVAL ELS31-V vs EVAL-CN0211-EB1Z
  • EVAL ELS31-V vs EVAL-CN0178-SDPZ
  • EVAL ELS31-V vs EVAL-CN0150A-SDPZ
  • EVAL ELS31-V vs EVAL-ADRF6755SDZ
  • EVAL ELS31-V vs EVAL-ADGM1304SDZ
  • EVAL ELS31-V vs EVAL-ADGM1144SDZ
  • EVAL ELS31-V vs EVAL-ADGM1004SDZ
  • EVAL ELS31-V vs EVAL-ADGM1004EBZ
  • EVAL ELS31-V vs EVAL-ADG936REBZ
  • EVAL ELS31-V vs EVAL-ADG936EBZ
  • EVAL ELS31-V vs EVAL-ADG919EBZ
  • EVAL ELS31-V vs EVAL-ADG918EBZ
  • EVAL ELS31-V vs EVAL-ADG902EBZ
  • EVAL ELS31-V vs EVAL-ADG901EBZ
  • EVAL ELS31-V vs EVAL-ADF7XXXMB4Z
  • EVAL ELS31-V vs EVAL-ADF7242DB1Z
  • EVAL ELS31-V vs EVAL-ADF7241DB1Z
  • EVAL ELS31-V vs EVAL-ADF70XXMBZ2
  • EVAL ELS31-V vs EVAL-ADF70XXEKZ1
  • EVAL ELS31-V vs EVAL-ADF7025DBZ1
  • EVAL ELS31-V vs EVAL-ADF7024DB4Z
  • EVAL ELS31-V vs EVAL-ADF7024DB3Z
  • EVAL ELS31-V vs EVAL-ADF7024DB2Z
  • EVAL ELS31-V vs EVAL-ADF7024DB1Z
  • EVAL ELS31-V vs EVAL-ADF7023-JDB3Z
  • EVAL ELS31-V vs EVAL-ADF7023-JDB2Z
  • EVAL ELS31-V vs EVAL-ADF7023-JDB1Z
  • EVAL ELS31-V vs EVAL-ADF7023DB5Z
  • EVAL ELS31-V vs EVAL-ADF7023DB4Z
  • EVAL ELS31-V vs EVAL-ADF7023DB3Z
  • EVAL ELS31-V vs EVAL-ADF7023DB2Z
  • EVAL ELS31-V vs EVAL-ADF7023DB1Z
  • EVAL ELS31-V vs EVAL-ADF7021-VDB3Z
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase