Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Telit Cinterion EVAL PLAS9-W
EVAL PLAS9-W
Active
RF Evaluation and Development Kits, Boards
Description:
INDUSTRIAL IOT 3G MOD EVAL CELL
Manufacturer:
Telit Cinterion
Datasheet:
EVAL PLAS9-W Datasheet
History Price: Active
In Stock: 24160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL PLAS9-W Specification
Specification
Part No
EVAL PLAS9-W
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Telit Cinterion
Series
Cinterion?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Cellular Development Platform
For Use With/Related Products
700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.6GHz
Supplied Contents
ALAS66-DSB75 ADAPTER, DSB75
Type
Board(s)
EVAL PLAS9-W PDF Datasheet
EVAL PLAS9-W Datasheet
Click and Download: EVAL PLAS9-W Datasheet
EVAL PLAS9-W Related Parts
EVAL_PAN1321I
Panasonic Electronic Components
EVAL KIT FOR PAN1321I
EVAL_PAN1323
Panasonic Electronic Components
RF EVAL KIT FOR PAN13XX
EVAL_PAN1555
Panasonic Electronic Components
KIT EVAL BLUETOOTH PAN1555
EVAL_PAN1721-BR
Panasonic Electronic Components
EVAL KIT FOR PAN1721 BLUERADIOS
EVAL_PAN4555
Panasonic Electronic Components
ZIGBEE DEVELOPMENT KIT PAN4555
EVAL_PAN4555ETU
Panasonic Electronic Components
RF PROTO MODULE PAN4555 SNAP
EVAL_PAN4561
Panasonic Electronic Components
EVAL KIT FOR PAN4561 MODULE
EVAL_PAN4561ETU
Panasonic Electronic Components
RF PROTO MOD PAN4561 W/ANT SNAP
EVAL_PAN4561ETU-UFL
Panasonic Electronic Components
RF PROTO MODULE PAN4561 UFL SNAP
EVAL01-HMC1013LP4E
Analog Devices
EVAL BOARD HMC1013LP4E
EVAL01-HMC1018LP4E
Analog Devices
BOARD EVAL HMC1018LP4E
EVAL01-HMC1019LP4E
Analog Devices
BOARD EVAL HMC1019LP4E
EVAL PLAS9-W Compare Parts
EVAL PLAS9-W vs EVAL-CN0534-EBZ
EVAL PLAS9-W vs EVAL-CN0522-EBZ
EVAL PLAS9-W vs EVAL-CN0417-EBZ
EVAL PLAS9-W vs EVAL-CN0399-SDPZ
EVAL PLAS9-W vs EVAL-CN0390-EB1Z
EVAL PLAS9-W vs EVAL-CN0377-EB1Z
EVAL PLAS9-W vs EVAL-CN0285-EB1Z
EVAL PLAS9-W vs EVAL-CN0211-EB1Z
EVAL PLAS9-W vs EVAL-CN0178-SDPZ
EVAL PLAS9-W vs EVAL-CN0150A-SDPZ
EVAL PLAS9-W vs EVAL-ADRF6755SDZ
EVAL PLAS9-W vs EVAL-ADGM1304SDZ
EVAL PLAS9-W vs EVAL-ADGM1144SDZ
EVAL PLAS9-W vs EVAL-ADGM1004SDZ
EVAL PLAS9-W vs EVAL-ADGM1004EBZ
EVAL PLAS9-W vs EVAL-ADG936REBZ
EVAL PLAS9-W vs EVAL-ADG936EBZ
EVAL PLAS9-W vs EVAL-ADG919EBZ
EVAL PLAS9-W vs EVAL-ADG918EBZ
EVAL PLAS9-W vs EVAL-ADG902EBZ
EVAL PLAS9-W vs EVAL-ADG901EBZ
EVAL PLAS9-W vs EVAL-ADF7XXXMB4Z
EVAL PLAS9-W vs EVAL-ADF7242DB1Z
EVAL PLAS9-W vs EVAL-ADF7241DB1Z
EVAL PLAS9-W vs EVAL-ADF70XXMBZ2
EVAL PLAS9-W vs EVAL-ADF70XXEKZ1
EVAL PLAS9-W vs EVAL-ADF7025DBZ1
EVAL PLAS9-W vs EVAL-ADF7024DB4Z
EVAL PLAS9-W vs EVAL-ADF7024DB3Z
EVAL PLAS9-W vs EVAL-ADF7024DB2Z
EVAL PLAS9-W vs EVAL-ADF7024DB1Z
EVAL PLAS9-W vs EVAL-ADF7023-JDB3Z
EVAL PLAS9-W vs EVAL-ADF7023-JDB2Z
EVAL PLAS9-W vs EVAL-ADF7023-JDB1Z
EVAL PLAS9-W vs EVAL-ADF7023DB5Z
EVAL PLAS9-W vs EVAL-ADF7023DB4Z
EVAL PLAS9-W vs EVAL-ADF7023DB3Z
EVAL PLAS9-W vs EVAL-ADF7023DB2Z
EVAL PLAS9-W vs EVAL-ADF7023DB1Z
EVAL PLAS9-W vs EVAL-ADF7021-VDB3Z
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Sarah Green
United States
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Sarah Gagnon
Canada
2026-09-17 18:16
plugged one into my guitar amp and my Reverb works like new again. Thanks!
Anthony Wilson
Canada
2026-09-17 18:08
Item received in time as ordered
Davi Miguel
Brazil
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase