☰
MPCIE ADAPTER
MPCIE ADAPTER
Active
Description:  CINTERION ADAPTER LTE MODEM CARD
Manufacturer:  Telit Cinterion
History Price: $192.03
In Stock: 12000
MPCIE ADAPTER Specification
Specification
Part No
MPCIE ADAPTER
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Telit Cinterion
Series
Cinterion?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Cellular Development Platform
For Use With/Related Products
-
Supplied Contents
mPLS62-W, mPLS8-E, mPLS8-US, mPLAS9-W, mPLAS9-X
Type
Board(s), Cable(s), Accessories
MPCIE ADAPTER PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly