K0029
K0029
Obsolete
Description:  DIGITAL CAMERA DEV PLATFORM
Manufacturer:  Terasic Inc
Datasheet:   K0029 Datasheet
History Price: Obsolete
In Stock: 42000
K0029 Specification
Specification
Part No
K0029
Category
Sensor Evaluation Boards
Manufacturer
Terasic Inc
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
CMOS Imaging, Color (RGB)
Sensing Range
5 Megapixel
Interface
-
Sensitivity
-
Voltage - Supply
-
Embedded
Yes, FPGA / CPLD
Supplied Contents
Board(s)
Utilized IC / Part
DE2-70
Customer Reviews
4.95 out of 5.00 stars from 76 customer reviews from all over the world
Teresa Patterson
United States
5 stars
2026-03-30 22:12
Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
Margaux Delaunay
France
5 stars
2026-03-30 22:02
No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
Cássia
Brazil
5 stars
2026-03-30 20:37
Original product, tested Co. Debuger…
Gabriel Young
Canada
5 stars
2026-03-30 18:01
good quality and delivered on time, thanks for your good service.
Xuxa Almeida Silva
Brazil
5 stars
2026-03-30 11:23
Fast delivery, the product description
Egidijus Petras
Lithuania
5 stars
2026-03-30 08:37
Got it on time. Thank you. Recommend