P0628
P0628
Obsolete
Description:  TERASIC DE10-PRO GX 2800KLE DEVE
Manufacturer:  Terasic Inc
Datasheet:   P0628 Datasheet
History Price: Obsolete
In Stock: 0
P0628 Specification
Specification
Part No
P0628
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Terasic Inc
Series
Stratix? 10 GX
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA
For Use With/Related Products
1SG280H
Platform
Stratix 10 GX FPGA DE10-Pro 8GBx4 PCIe Card
Contents
Board(s), Cable(s), Power Supply, Accessories
P0628 PDF Datasheet
P0628 Related Parts
P0627
P0627
Terasic Inc
DE10-PRO SX 2800KLE DEVELOPMENT
P0630
P0630
Terasic Inc
APOLLO S10 SOM BOARD
P0633
P0633
Terasic Inc
T-CORE PLATFORM KIT
P0638
P0638
Terasic Inc
MAX 10 PLUS EVALBOARD
P0647
P0647
Terasic Inc
DE10-PRO SX 2800KLE DEVELOPMENT
P0671
P0671
Terasic Inc
APOLLO DEVELOPER KIT
P0685
P0685
Terasic Inc
DE10-NANO FPGA CLOUD CONN KIT
P0612
P0612
Terasic Inc
DE10-PRO GX 2800KLE DEVELOPMENT
P0613
P0613
Terasic Inc
DE10-PRO GX 1650KLE DEVELOPMENT
P0616
P0616
Terasic Inc
OPENVINO STARTER KIT GX EDITION
P0626
P0626
Terasic Inc
DE10-PRO GX 2800KLE DEVELOPMENT
P0635
P0635
Terasic Inc
TREX-S2 MOTHERBOARD TYPE A TMA
P0628 Description
The Terasic Inc. P0628 is a versatile and powerful FPGA development board designed for a wide range of applications, particularly in the fields of digital signal processing, embedded systems, and hardware prototyping. This board is part of Terasic%27s extensive lineup of development solutions and is particularly well-suited for engineers and developers looking to leverage the capabilities of Field Programmable Gate Arrays (FPGAs) for custom hardware solutions. Below is a detailed overview of its specifications, features, and applications.

## Key Features:

1. FPGA Device:
- The P0628 is equipped with an Intel (formerly Altera) Cyclone V FPGA, specifically the 5CEFA2F23C8N model.
- The Cyclone V family is known for its low power consumption, high performance, and flexibility, making it ideal for a variety of applications.

2. Logic Elements:
- The FPGA contains approximately 22,320 logic elements, providing ample resources for complex designs and implementations.
- Supports a wide range of design methodologies, including RTL (Register Transfer Level) design, high-level synthesis, and more.

3. Memory:
- Integrated memory options include:
- 1 MB of SDRAM for high-speed data processing and storage.
- 4 MB of Flash memory for configuration and data storage.
- External memory interfaces are also available for connecting additional memory devices.

4. Connectivity:
- Multiple I/O interfaces, including:
- USB 2.0 for programming and communication.
- HDMI output for video applications.
- Ethernet port for network connectivity.
- GPIO pins for general-purpose input/output.
- Expansion connectors for additional peripherals and modules, allowing for easy integration with other devices.

5. Power Supply:
- The board operates on a single 5V power supply, with onboard voltage regulators to provide the necessary power to the FPGA and peripherals.
- Power consumption is optimized for efficiency, making it suitable for portable applications.

6. User Interface:
- Onboard LEDs and push buttons for user interaction and status indication.
- A 7-segment display for easy debugging and monitoring of system status.

7. Development Support:
- Compatible with various development environments, including Intel Quartus Prime for FPGA design and programming.
- Extensive documentation and example projects provided to facilitate rapid development and prototyping.

8. Form Factor:
- Compact design suitable for integration into various systems and applications.
- Dimensions: Approximately 10 cm x 10 cm, making it easy to incorporate into custom enclosures.

9. Temperature Range:
- Operating temperature range: 0°C to 70°C, suitable for a variety of environments.

## Applications:

The Terasic Inc. P0628 is designed for a wide range of applications, including:

- Digital Signal Processing (DSP): Ideal for implementing algorithms for audio, video, and communication systems.
- Embedded Systems: Used in the development of custom embedded solutions for various industries, including automotive, industrial, and consumer electronics.
- Prototyping: Suitable for rapid prototyping of hardware designs, allowing engineers to test and validate concepts quickly.
- Education and Research: A valuable tool for academic institutions and research organizations for teaching and exploring FPGA technology.

## Advantages:

- High Performance: The Cyclone V FPGA provides a balance of performance and power efficiency, making it suitable for demanding applications.
- Flexibility: The board%27s programmable nature allows for customization and adaptation to various project requirements.
- Comprehensive Development Support: Extensive resources and tools are available to assist developers in creating and deploying their designs.
- Versatile Connectivity: Multiple interfaces and expansion options enable integration with a wide range of peripherals and systems.

## Conclusion:

The Terasic Inc. P0628 is a powerful and flexible FPGA development board that meets the needs of engineers and developers working on a variety of applications. With its robust specifications, extensive connectivity options, and strong development support, it is an excellent choice for those looking to harness the capabilities of FPGAs for custom hardware solutions. Whether for digital signal processing, embedded systems, or prototyping, the P0628 provides the performance and versatility required for modern engineering projects.
P0628 Compare Parts
  • P0628 vs P0671
  • P0628 vs P0647
  • P0628 vs P0638
  • P0628 vs P0633
  • P0628 vs P0630
  • P0628 vs P0627
  • P0628 vs P0650
  • P0628 vs P0646
  • P0628 vs P0635
  • P0628 vs P0626
  • P0628 vs P0616
  • P0628 vs P0613
  • P0628 vs P0612
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!