Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Analog to Digital Converters (ADCs) Evaluation Boards
/ Texas Instruments ADC14161EVAL
ADC14161EVAL
Obsolete
Analog to Digital Converters (ADCs) Evaluation Boards
Description:
BOARD EVALUATION FOR ADC14161
Manufacturer:
Texas Instruments
Datasheet:
ADC14161EVAL Datasheet
History Price: Obsolete
In Stock: 41120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADC14161EVAL Specification
Specification
Part No
ADC14161EVAL
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
14
Sampling Rate (Per Second)
2.5M
Data Interface
Parallel
Input Range
1 ~ 3V
Power (Typ) @ Conditions
390mW @ 2.5MSPS
Utilized IC / Part
ADC14161
Supplied Contents
Board(s)
ADC14161EVAL Related Parts
ADC07D1520RB/NOPB
Texas Instruments
BOARD REFERENCE ADC
ADC0801S040/DB
NXP Semiconductors
BOARD EVALUATION FOR ADC0801S040
ADC08060EVM
Texas Instruments
EVAL BOARD FOR ADC08060
ADC0808S125/DB
NXP Semiconductors
BOARD EVALUATION FOR ADC0808S125
ADC0808S250/DB
Renesas Electronics
BOARD DEMO FOR ADC0808S250
ADC08100EVM
Texas Instruments
EVAL BOARD FOR ADC08100
ADC081C02XEB
Texas Instruments
BOARD EVALUATION FOR ADC081C02X
ADC081C02XEB/NOPB
Texas Instruments
EVAL BOARD FOR ADC081C021X
ADC08200EVM
Texas Instruments
EVAL BOARD FOR ADC08200
ADC082S101EVAL
Texas Instruments
BOARD EVALUATION FOR ADC082S101
ADC08351EVM
Texas Instruments
EVAL BOARD FOR ADC08351
ADC08B3000RB/NOPB
Texas Instruments
BOARD EVAL FOR ADC08B3000
ADC14161EVAL Compare Parts
ADC14161EVAL vs ADC5140EVM-PDK
ADC14161EVAL vs ADC3683EVM
ADC14161EVAL vs ADC3664EVM
ADC14161EVAL vs ADC3663EVM
ADC14161EVAL vs ADC3662EVM
ADC14161EVAL vs ADC3660EVM
ADC14161EVAL vs ADC3643EVM
ADC14161EVAL vs ADC34J45EVM
ADC14161EVAL vs ADC34J44EVM
ADC14161EVAL vs ADC34J43EVM
ADC14161EVAL vs ADC34J42EVM
ADC14161EVAL vs ADC34J25EVM
ADC14161EVAL vs ADC34J24EVM
ADC14161EVAL vs ADC34J23EVM
ADC14161EVAL vs ADC34J22EVM
ADC14161EVAL vs ADC3443EVM
ADC14161EVAL vs ADC3442EVM
ADC14161EVAL vs ADC3424EVM
ADC14161EVAL vs ADC3423EVM
ADC14161EVAL vs ADC3422EVM
ADC14161EVAL vs ADC3421EVM
ADC14161EVAL vs ADC32RF82EVM
ADC14161EVAL vs ADC32RF80EVM
ADC14161EVAL vs ADC32RF54EVM
ADC14161EVAL vs ADC32RF45EVM
ADC14161EVAL vs ADC32RF44EVM
ADC14161EVAL vs ADC32RF42EVM
ADC14161EVAL vs ADC32J45EVM
ADC14161EVAL vs ADC32J44EVM
ADC14161EVAL vs ADC32J43EVM
ADC14161EVAL vs ADC32J42EVM
ADC14161EVAL vs ADC32J25EVM
ADC14161EVAL vs ADC32J24EVM
ADC14161EVAL vs ADC32J23EVM
ADC14161EVAL vs ADC32J22EVM
ADC14161EVAL vs ADC3244EVM
ADC14161EVAL vs ADC3243EVM
ADC14161EVAL vs ADC3242EVM
ADC14161EVAL vs ADC3241EVM
ADC14161EVAL vs ADC3224EVM
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend