☰
ADS1605EVM
ADS1605EVM
Obsolete
Description:  EVALUATION MODULE FOR ADS1605
Manufacturer:  Texas Instruments
Datasheet:   ADS1605EVM Datasheet
History Price: Obsolete
In Stock: 32080
ADS1605EVM Specification
Specification
Part No
ADS1605EVM
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
16
Sampling Rate (Per Second)
5M
Data Interface
Parallel
Input Range
?.4V
Power (Typ) @ Conditions
570mW @ 5V, 3V
Utilized IC / Part
ADS1605
Supplied Contents
Board(s)
ADS1605EVM Related Parts
ADS1015EVM
ADS1015EVM
Texas Instruments
EVAL MODULE FOR ADS1015
ADS1015EVM-PDK
ADS1015EVM-PDK
Texas Instruments
KIT DEMO FOR ADS1015
ADS1015V2EVM-PDK
ADS1015V2EVM-PDK
Texas Instruments
ADS1015 12-BIT, 3.3-KSPS, 4-CHAN
ADS1018EVM
ADS1018EVM
Texas Instruments
ADS1018 12-BIT, 3.3-KSPS. 4-CHAN
ADS1115EVM-PDK
ADS1115EVM-PDK
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS1115
ADS1115V2EVM-PDK
ADS1115V2EVM-PDK
Texas Instruments
ADS1115 16-BIT, 860-SPS, 4-CHANN
ADS1120EVM
ADS1120EVM
Texas Instruments
EVAL MODULE FOR ADS1120
ADS112C04EVM
ADS112C04EVM
Texas Instruments
EVAL MODULE FOR ADC112
ADS112U04EVM
ADS112U04EVM
Texas Instruments
EVAL BOARD FOR ADS112U04
ADS1131REF
ADS1131REF
Texas Instruments
EVAL MODULE FOR ADS1131
ADS1146EVM
ADS1146EVM
Texas Instruments
EVAL MODULE FOR ADS1146
ADS1146EVM-PDK
ADS1146EVM-PDK
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS1146
ADS1605EVM Compare Parts
  • ADS1605EVM vs ADS9120EVM-PDK
  • ADS1605EVM vs ADS9110EVM-PDK
  • ADS1605EVM vs ADS8920BEVM-PDK
  • ADS1605EVM vs ADS8910BEVM-PDK
  • ADS1605EVM vs ADS8900BEVM-PDK
  • ADS1605EVM vs ADS8881EVMV2-PDK
  • ADS1605EVM vs ADS8881EVM-PDK
  • ADS1605EVM vs ADS8861EVM-PDK
  • ADS1605EVM vs ADS8860V2EVM-PDK
  • ADS1605EVM vs ADS8860EVM-PDK
  • ADS1605EVM vs ADS8698EVM-PDK
  • ADS1605EVM vs ADS8688EVM-PDK
  • ADS1605EVM vs ADS8688AEVM-PDK
  • ADS1605EVM vs ADS8686SEVM-PDK
  • ADS1605EVM vs ADS8681EVM-PDK
  • ADS1605EVM vs ADS8678EVM-PDK
  • ADS1605EVM vs ADS8668EVM-PDK
  • ADS1605EVM vs ADS8638EVM-PDK
  • ADS1605EVM vs ADS8588SEVM-PDK
  • ADS1605EVM vs ADS8568EVM-PDK
  • ADS1605EVM vs ADS8558EVM
  • ADS1605EVM vs ADS8557EVM
  • ADS1605EVM vs ADS8556EVM
  • ADS1605EVM vs ADS8555EVM-PDK
  • ADS1605EVM vs ADS850-EVM
  • ADS1605EVM vs ADS8509EVM
  • ADS1605EVM vs ADS8505EVM
  • ADS1605EVM vs ADS8484EVM
  • ADS1605EVM vs ADS8482EVM
  • ADS1605EVM vs ADS8422EVM
  • ADS1605EVM vs ADS8412EVM
  • ADS1605EVM vs ADS8411EVM
  • ADS1605EVM vs ADS8405EVM
  • ADS1605EVM vs ADS8401EVM
  • ADS1605EVM vs ADS8383EVM
  • ADS1605EVM vs ADS8382EVM
  • ADS1605EVM vs ADS8381EVM
  • ADS1605EVM vs ADS8380EVM
  • ADS1605EVM vs ADS8371EVM
  • ADS1605EVM vs ADS8365M-EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much