☰
ADS7829EVM
ADS7829EVM
Obsolete
Description:  EVALUATION MODULE FOR ADS7829
Manufacturer:  Texas Instruments
Datasheet:   ADS7829EVM Datasheet
History Price: Obsolete
In Stock: 46240
ADS7829EVM Specification
Specification
Part No
ADS7829EVM
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Texas Instruments
Series
microPOWER?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
12
Sampling Rate (Per Second)
125k
Data Interface
SPI
Input Range
0 ~ VREF
Power (Typ) @ Conditions
-
Utilized IC / Part
ADS7829
Supplied Contents
Board(s)
ADS7829EVM PDF Datasheet
ADS7829EVM Related Parts
ADS1015EVM
ADS1015EVM
Texas Instruments
EVAL MODULE FOR ADS1015
ADS1015EVM-PDK
ADS1015EVM-PDK
Texas Instruments
KIT DEMO FOR ADS1015
ADS1015V2EVM-PDK
ADS1015V2EVM-PDK
Texas Instruments
ADS1015 12-BIT, 3.3-KSPS, 4-CHAN
ADS1018EVM
ADS1018EVM
Texas Instruments
ADS1018 12-BIT, 3.3-KSPS. 4-CHAN
ADS1115EVM-PDK
ADS1115EVM-PDK
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS1115
ADS1115V2EVM-PDK
ADS1115V2EVM-PDK
Texas Instruments
ADS1115 16-BIT, 860-SPS, 4-CHANN
ADS1120EVM
ADS1120EVM
Texas Instruments
EVAL MODULE FOR ADS1120
ADS112C04EVM
ADS112C04EVM
Texas Instruments
EVAL MODULE FOR ADC112
ADS112U04EVM
ADS112U04EVM
Texas Instruments
EVAL BOARD FOR ADS112U04
ADS1131REF
ADS1131REF
Texas Instruments
EVAL MODULE FOR ADS1131
ADS1146EVM
ADS1146EVM
Texas Instruments
EVAL MODULE FOR ADS1146
ADS1146EVM-PDK
ADS1146EVM-PDK
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS1146
ADS7829EVM Description
The Texas Instruments ADS7829EVM is an evaluation module designed to facilitate the testing and evaluation of the ADS7829, a high-performance, low-power, 12-bit analog-to-digital converter (ADC). This evaluation module is particularly useful for engineers and developers looking to assess the performance of the ADS7829 in various applications, including industrial automation, medical devices, and consumer electronics. Below is a detailed overview of the ADS7829EVM, including its specifications, features, and applications.

## Overview

The ADS7829 is a 12-bit, successive approximation ADC that operates with a single supply voltage. It is designed for low-power applications, making it suitable for battery-operated devices. The ADS7829EVM provides a platform for evaluating the ADC%27s performance, including its speed, accuracy, and power consumption. The evaluation module includes all necessary components, such as the ADC itself, passive components, and connectors, to enable easy integration and testing.

## Key Specifications

1. ADC Resolution:
- The ADS7829 features a 12-bit resolution, allowing for precise conversion of analog signals to digital values.

2. Input Voltage Range:
- The input voltage range for the ADC is typically from 0 V to VREF, where VREF can be set to a maximum of 3.6 V. This flexibility allows the ADC to accommodate various signal levels.

3. Sampling Rate:
- The ADS7829 supports a maximum sampling rate of 1.0 MSPS (mega samples per second), enabling it to capture fast-changing signals effectively.

4. Power Supply:
- The evaluation module operates from a single supply voltage, typically in the range of 2.7 V to 5.5 V, making it compatible with a wide range of power sources.

5. Interface:
- The ADS7829EVM features a serial peripheral interface (SPI) for communication with microcontrollers or digital signal processors (DSPs). This interface allows for easy configuration and control of the ADC.

6. Temperature Range:
- The operating temperature range for the ADS7829 is typically from -40°C to +125°C, making it suitable for industrial and automotive applications.

7. Package Type:
- The ADS7829 is available in a compact VQFN (Very Thin Quad Flat No-lead) package, which is suitable for surface-mount technology (SMT) applications.

## Features

- Low Power Consumption: The ADS7829 is designed for low power operation, consuming typically 1.5 mA during active conversion and less than 1 µA in sleep mode, making it ideal for battery-powered applications.
- Integrated Reference: The evaluation module includes an integrated voltage reference, simplifying the design and ensuring stable performance.
- Flexible Configuration: Users can configure the ADC for different input ranges and sampling rates, allowing for versatility in various applications.
- User-Friendly Design: The ADS7829EVM is designed with user-friendly features, including clear labeling of components and connectors, making it easy for engineers to set up and begin testing.

## Applications

The Texas Instruments ADS7829EVM is suitable for a wide range of applications, including:

- Industrial Automation: Used in process control systems, data acquisition systems, and sensor interfaces, where accurate and fast data conversion is essential.
- Medical Devices: Ideal for medical instrumentation, such as portable diagnostic equipment and patient monitoring systems, where low power consumption and high accuracy are critical.
- Consumer Electronics: Employed in various consumer electronics, such as audio equipment, smart home devices, and wearable technology, to ensure high-quality signal processing.
- Automotive Applications: Suitable for automotive sensor applications, including battery management systems and environmental monitoring, where reliability and performance are paramount.

## Conclusion

The Texas Instruments ADS7829EVM is a versatile and efficient evaluation module that provides an excellent platform for assessing the performance of the ADS7829 ADC. With its high resolution, low power consumption, and flexible configuration options, it is an ideal choice for engineers and developers looking to implement high-performance analog-to-digital conversion in a variety of applications. As the demand for accurate and efficient data acquisition continues to grow, the ADS7829EVM will play a significant role in enabling innovative technologies and enhancing user experiences across multiple industries.
ADS7829EVM Compare Parts
  • ADS7829EVM vs ADS9120EVM-PDK
  • ADS7829EVM vs ADS9110EVM-PDK
  • ADS7829EVM vs ADS8920BEVM-PDK
  • ADS7829EVM vs ADS8910BEVM-PDK
  • ADS7829EVM vs ADS8900BEVM-PDK
  • ADS7829EVM vs ADS8881EVMV2-PDK
  • ADS7829EVM vs ADS8881EVM-PDK
  • ADS7829EVM vs ADS8861EVM-PDK
  • ADS7829EVM vs ADS8860V2EVM-PDK
  • ADS7829EVM vs ADS8860EVM-PDK
  • ADS7829EVM vs ADS8698EVM-PDK
  • ADS7829EVM vs ADS8688EVM-PDK
  • ADS7829EVM vs ADS8688AEVM-PDK
  • ADS7829EVM vs ADS8686SEVM-PDK
  • ADS7829EVM vs ADS8681EVM-PDK
  • ADS7829EVM vs ADS8678EVM-PDK
  • ADS7829EVM vs ADS8668EVM-PDK
  • ADS7829EVM vs ADS8638EVM-PDK
  • ADS7829EVM vs ADS8588SEVM-PDK
  • ADS7829EVM vs ADS8568EVM-PDK
  • ADS7829EVM vs ADS8558EVM
  • ADS7829EVM vs ADS8557EVM
  • ADS7829EVM vs ADS8556EVM
  • ADS7829EVM vs ADS8555EVM-PDK
  • ADS7829EVM vs ADS850-EVM
  • ADS7829EVM vs ADS8509EVM
  • ADS7829EVM vs ADS8505EVM
  • ADS7829EVM vs ADS8484EVM
  • ADS7829EVM vs ADS8482EVM
  • ADS7829EVM vs ADS8422EVM
  • ADS7829EVM vs ADS8412EVM
  • ADS7829EVM vs ADS8411EVM
  • ADS7829EVM vs ADS8405EVM
  • ADS7829EVM vs ADS8401EVM
  • ADS7829EVM vs ADS8383EVM
  • ADS7829EVM vs ADS8382EVM
  • ADS7829EVM vs ADS8381EVM
  • ADS7829EVM vs ADS8380EVM
  • ADS7829EVM vs ADS8371EVM
  • ADS7829EVM vs ADS8365M-EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much