☰
AFE4110DPENEVM
AFE4110DPENEVM
Obsolete
Description:  AFE4110 EVAL BRD
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 13440
AFE4110DPENEVM Specification
Specification
Part No
AFE4110DPENEVM
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Texas Instruments
Series
MSP430
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 16-Bit
Core Processor
-
Platform
-
Utilized IC / Part
AFE4110
Mounting Type
Fixed
Contents
Board(s), Cable(s), LCD
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
5 stars
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks