☰
AFE7070EVM
AFE7070EVM
Active
Description:  EVAL MODULE FOR AFE7070
Manufacturer:  Texas Instruments
Datasheet:   AFE7070EVM Datasheet
History Price: $598.8
In Stock: 18320
AFE7070EVM Specification
Specification
Part No
AFE7070EVM
Category
Digital to Analog Converters (DACs) Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of DAC's
2
Number of Bits
14
Sampling Rate (Per Second)
65M
Data Interface
SPI
DAC Type
Voltage
Supplied Contents
Board(s)
Utilized IC / Part
AFE7070
Settling Time
-
AFE7070EVM PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
5 stars
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend