☰
AFE7700EVM
AFE7700EVM
Active
Description:  EVAL BOARD FOR AFE7700
Manufacturer:  Texas Instruments
Datasheet:   AFE7700EVM Datasheet
History Price: $3484.5
In Stock: 37040
AFE7700EVM Specification
Specification
Part No
AFE7700EVM
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver
For Use With/Related Products
600MHz ~ 2.7GHz
Supplied Contents
AFE7700
Type
Board(s)
AFE7700EVM Related Parts
AFE5816EVM
AFE5816EVM
Texas Instruments
EVALUATION MODULE
AFE5818EVM
AFE5818EVM
Texas Instruments
EVALUATION MODULE
AFE7422EVM
AFE7422EVM
Texas Instruments
ANALOG FRONT END
AFE7444EVM
AFE7444EVM
Texas Instruments
ANALOG FRONT END
AFE7769-3P5EVM
AFE7769-3P5EVM
Texas Instruments
ANALOG FRONT END
AFE7769D-35EVM
AFE7769D-35EVM
Texas Instruments
AFE7769D EVALUATION MODULE FOR Q
AFE7769EVM
AFE7769EVM
Texas Instruments
DEVELOPMENT DATA ACQUISITION
AFE7900EVM
AFE7900EVM
Texas Instruments
AFE7900 4T4R+2FB EVAL BOARD
AFE7950EVM
AFE7950EVM
Texas Instruments
AFE7950 FOUR-TRANSMIT, SIX-RECEI
AFE7920EVM
AFE7920EVM
Texas Instruments
PROTOTYPE
AFE8000EVM
AFE8000EVM
Texas Instruments
AFE8000 EVALUATION MODULE FOR EI
AFE8030-3P5EVM
AFE8030-3P5EVM
Texas Instruments
IC
AFE7700EVM Compare Parts
  • AFE7700EVM vs AFE7900EVM
  • AFE7700EVM vs AFE7769EVM
  • AFE7700EVM vs AFE7769D-35EVM
  • AFE7700EVM vs AFE7769-3P5EVM
  • AFE7700EVM vs AFE7444EVM
  • AFE7700EVM vs AFE7422EVM
  • AFE7700EVM vs AFE5818EVM
  • AFE7700EVM vs AFE5816EVM
  • AFE7700EVM vs AFEDRI8201EVM
  • AFE7700EVM vs AFE8406SEK
  • AFE7700EVM vs AFE8406EVM
  • AFE7700EVM vs AFE8405SEK
  • AFE7700EVM vs AFE8405EVM
  • AFE7700EVM vs AFE8092EVM
  • AFE7700EVM vs AFE8030-3P5EVM
  • AFE7700EVM vs AFE8000EVM
  • AFE7700EVM vs AFE7920EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered