☰
BQ24072TEVM
BQ24072TEVM
Active
Description:  EVAL MODULE FOR BQ24072T
Manufacturer:  Texas Instruments
Datasheet:   BQ24072TEVM Datasheet
History Price: $118.8
In Stock: 24080
BQ24072TEVM Specification
Specification
Part No
BQ24072TEVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
bqTINY? III
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Battery Charger
Embedded
No
Utilized IC / Part
BQ24072T
Primary Attributes
Li-Ion / Li-Pol (1 Cell)
Supplied Contents
Board(s)
BQ24072TEVM Related Parts
BQ2000EVM
BQ2000EVM
Texas Instruments
EVAL MODULE FOR BQ2000
BQ2013HEVM-001
BQ2013HEVM-001
Texas Instruments
EVAL MOD FOR BQ2013
BQ2022AEVM-001
BQ2022AEVM-001
Texas Instruments
EVAL MODULE FOR BQ2022A-001
BQ2026EVM
BQ2026EVM
Texas Instruments
EVAL MODULE FOR BQ2026
BQ2040EVM-001
BQ2040EVM-001
Texas Instruments
EVAL MOD FOR BQ2040
BQ2060AEVM-001
BQ2060AEVM-001
Texas Instruments
EVALUATION MOD FOR BQ2060A-001
BQ2083EVM-001
BQ2083EVM-001
Texas Instruments
EVAL MOD FOR BQ2083
BQ20Z40EVM-001
BQ20Z40EVM-001
Texas Instruments
KIT ENABLED BATT MGMT SOLUTION
BQ20Z45EVM-001
BQ20Z45EVM-001
Texas Instruments
KIT ENABLED BATT MGMT SOLUTION
BQ20Z60EVM
BQ20Z60EVM
Texas Instruments
EVAL MODULE FOR BQ20Z60
BQ20Z65EVM
BQ20Z65EVM
Texas Instruments
EVAL MODULE FOR BQ20Z65
BQ20Z70EVM-001
BQ20Z70EVM-001
Texas Instruments
MODULE EVAL BQ20Z70/29330/29412
BQ24072TEVM Compare Parts
  • BQ24072TEVM vs BQ29700EVM-610
  • BQ24072TEVM vs BQ294502EVM-033
  • BQ24072TEVM vs BQ28Z610EVM-532
  • BQ24072TEVM vs BQ28550EVM-001
  • BQ24072TEVM vs BQ27Z746EVM-047
  • BQ24072TEVM vs BQ27Z561EVM-011
  • BQ24072TEVM vs BQ27GDK000EVM
  • BQ24072TEVM vs BQ27750EVM-837
  • BQ24072TEVM vs BQ27742EVM
  • BQ24072TEVM vs BQ27741EVM
  • BQ24072TEVM vs BQ27621EVM-G1
  • BQ24072TEVM vs BQ27546EVM-702
  • BQ24072TEVM vs BQ27545EVM
  • BQ24072TEVM vs BQ27542EVM
  • BQ24072TEVM vs BQ27541EVM
  • BQ24072TEVM vs BQ27532EVM-656
  • BQ24072TEVM vs BQ27531EVM
  • BQ24072TEVM vs BQ27530EVM
  • BQ24072TEVM vs BQ27520EVM
  • BQ24072TEVM vs BQ27510EVM
  • BQ24072TEVM vs BQ27505EVM
  • BQ24072TEVM vs BQ27501EVM
  • BQ24072TEVM vs BQ27500EVM
  • BQ24072TEVM vs BQ27441EVM-G1B
  • BQ24072TEVM vs BQ27441EVM-G1A
  • BQ24072TEVM vs BQ27427EVM
  • BQ24072TEVM vs BQ27426EVM-738
  • BQ24072TEVM vs BQ27425EVM-G2A
  • BQ24072TEVM vs BQ27421EVM-G1B
  • BQ24072TEVM vs BQ27421EVM-G1A
  • BQ24072TEVM vs BQ27411EVM-G1C
  • BQ24072TEVM vs BQ27411EVM-G1A
  • BQ24072TEVM vs BQ27410EVM
  • BQ24072TEVM vs BQ27320EVM-766
  • BQ24072TEVM vs BQ27220EVM-744
  • BQ24072TEVM vs BQ27210EVM
  • BQ24072TEVM vs BQ27200EVM
  • BQ24072TEVM vs BQ27010EVM
  • BQ24072TEVM vs BQ26231EVM-001
  • BQ24072TEVM vs BQ26220EVM-001
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.