☰
BUF634ADEVM
BUF634ADEVM
Active
Description:  HIGH SPEED BUFFER
Manufacturer:  Texas Instruments
Datasheet:   BUF634ADEVM Datasheet
History Price: $118.8
In Stock: 15240
BUF634ADEVM Specification
Specification
Part No
BUF634ADEVM
Category
Op Amp Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Buffer
Output Type
Single-Ended
Slew Rate
3750V/?s
Voltage - Supply, Single/Dual
210 MHz
Board Type
64 mA
Supplied Contents
3.7 mA
Utilized IC / Part
4.75V ~ 27V, ?.4V ~ 13.5V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
BUF634A
BUF634ADEVM PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 134 customer reviews from all over the world
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!