☰
BUF802RGTEVM
BUF802RGTEVM
Active
Description:  EVAL BOARD FOR BUF802
Manufacturer:  Texas Instruments
History Price: $180
In Stock: 16760
BUF802RGTEVM Specification
Specification
Part No
BUF802RGTEVM
Category
Op Amp Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Buffer
Output Type
Single-Ended
Slew Rate
7000V/?s
Voltage - Supply, Single/Dual
3.1 GHz
Board Type
-
Supplied Contents
34 mA
Utilized IC / Part
9V ~ 13V, ?.5V ~ 6V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
BUF802
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
5 stars
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.