☰
CC3000EM
CC3000EM
Obsolete
Description:  MODULE EVAL FOR CC3000
Manufacturer:  Texas Instruments
Datasheet:   CC3000EM Datasheet
History Price: Obsolete
In Stock: 10220
CC3000EM Specification
Specification
Part No
CC3000EM
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Texas Instruments
Series
SimpleLink?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g (Wi-Fi, WiFi, WLAN)
For Use With/Related Products
2.4GHz
Supplied Contents
CC3000
Type
Board(s)
CC3000EM PDF Datasheet
CC3000EM Related Parts
CC3000BOOST
CC3000BOOST
Texas Instruments
BOOSTERPACK EVM
CC3000FRAMEMK
CC3000FRAMEMK
Texas Instruments
KIT EVAL MODULE FRAM CC3000
CC3000FRAMEMK-L
CC3000FRAMEMK-L
Texas Instruments
KIT EVAL MOD FRAM CC3000 LSR
CC3000FRAMEMK-M
CC3000FRAMEMK-M
Texas Instruments
KIT EVAL MOD FRAM CC3000
CC3000TIWISLEM
CC3000TIWISLEM
Texas Instruments
EVAL MOD SIMPLELINK WIFI CC3000
CC3000TYPEVKEM
CC3000TYPEVKEM
Texas Instruments
EVAL MOD SIMPLELINK WIFI CC3000
CC3100BOOST
CC3100BOOST
Texas Instruments
BOOSTER PACK CC3100 WI-FI & IOT
CC3100BOOSTERPACK+FLASHING-DEVICE-ND
CC3100BOOSTERPACK+FLASHING-DEVICE-ND
Texas Instruments
CC3100 BOOSTERPACK BUNDLE
CC3100MODBOOST
CC3100MODBOOST
Texas Instruments
IC MCU SIMPLELINK WI-FI MOD QFN
CC31XXEMUBOOST
CC31XXEMUBOOST
Texas Instruments
USED TO FLASH CC3100 BOOSTERPACK
CC3200AUDBOOST
CC3200AUDBOOST
Texas Instruments
DEV BOARD FOR CC3200
CC3200-LAUNCHXL
CC3200-LAUNCHXL
Texas Instruments
LAUNCHPAD DEV BOARD CC3200
CC3000EM Compare Parts
  • CC3000EM vs CC3200STK-WIFIMK
  • CC3000EM vs CC3200MODLAUNCHXL
  • CC3000EM vs CC3200-LAUNCHXL
  • CC3000EM vs CC3200AUDBOOST
  • CC3000EM vs CC31XXEMUBOOST
  • CC3000EM vs CC3100MODBOOST
  • CC3000EM vs CC3100BOOSTERPACK+FLASHING-DEVICE-ND
  • CC3000EM vs CC3100BOOST
  • CC3000EM vs CC3000TYPEVKEM
  • CC3000EM vs CC3000TIWISLEM
  • CC3000EM vs CC3000FRAMEMK-M
  • CC3000EM vs CC3000FRAMEMK-L
  • CC3000EM vs CC3000FRAMEMK
  • CC3000EM vs CC3000BOOST
  • CC3000EM vs CC3220S-LAUNCHXL
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give