☰
CC3120BOOST
CC3120BOOST
Active
Description:  CC3120 WIFI BOOSTERPACK BOARD
Manufacturer:  Texas Instruments
Datasheet:   CC3120BOOST Datasheet
History Price: $35.99
In Stock: 16960
CC3120BOOST Specification
Specification
Part No
CC3120BOOST
Category
Expansion Boards, Daughter Cards
Manufacturer
Texas Instruments
Series
SimpleLink?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
LaunchPad?
Platform
RF
Type
WiFi
Function
CC3120
Utilized IC / Part
Board(s), Cable(s)
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
5 stars
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its