☰
CDCM6208V2EVM
CDCM6208V2EVM
Active
Description:  EVAL MODULE FOR CDCM6208V2
Manufacturer:  Texas Instruments
History Price: $238.8
In Stock: 10800
CDCM6208V2EVM Specification
Specification
Part No
CDCM6208V2EVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Timing
Function
Frequency Synthesizer
Embedded
Yes, MCU, 16-Bit
Utilized IC / Part
CDCM6208
Primary Attributes
USB Powered or External Supply
Supplied Contents
Board(s)
CDCM6208V2EVM PDF Datasheet
CDCM6208V2EVM Related Parts
CDC3S04EVM
CDC3S04EVM
Texas Instruments
EVAL MODULE FOR CDC3S04
CDC7005-EVM
CDC7005-EVM
Texas Instruments
EVAL BOARD FOR CDC7005 SERIES
CDC7005QFN-EVM
CDC7005QFN-EVM
Texas Instruments
EVALUATION MOD FOR CDC7005-QFN
CDCBT1001EVM
CDCBT1001EVM
Texas Instruments
EVAL BOARD FOR CDCBT1001
CDCDB800EVM
CDCDB800EVM
Texas Instruments
EVAL BOARD FOR CDCDB800
CDCE18005EVM
CDCE18005EVM
Texas Instruments
EVALUATION MODULE FOR CDCE18005
CDCE421AEVM
CDCE421AEVM
Texas Instruments
EVAL MODULE FOR CDCE421A
CDCE62002EVM
CDCE62002EVM
Texas Instruments
EVAL MODULE FOR CDCE62002
CDCE62005EVM
CDCE62005EVM
Texas Instruments
EVAL MODULE FOR CDCE62005
CDCE6214-Q1EVM
CDCE6214-Q1EVM
Texas Instruments
EVAL BOARD FOR DCE6214-Q1
CDCE72010EVM
CDCE72010EVM
Texas Instruments
EVAL MODULE FOR CDCE72010
CDCE906-706PERFEVM
CDCE906-706PERFEVM
Texas Instruments
EVAL MOD PERFORMANCE CDCE906/706
CDCM6208V2EVM Compare Parts
  • CDCM6208V2EVM vs CDCS502PERF-EVM
  • CDCM6208V2EVM vs CDCM9102EVM
  • CDCM6208V2EVM vs CDCM7005QFN-EVM
  • CDCM6208V2EVM vs CDCM7005BGA-EVM
  • CDCM6208V2EVM vs CDCM6208V1EVM
  • CDCM6208V2EVM vs CDCM6100XEVM
  • CDCM6208V2EVM vs CDCLVP2108EVM
  • CDCM6208V2EVM vs CDCLVP2106EVM
  • CDCM6208V2EVM vs CDCLVP2104EVM
  • CDCM6208V2EVM vs CDCLVP2102EVM
  • CDCM6208V2EVM vs CDCLVP1216EVM
  • CDCM6208V2EVM vs CDCLVP1212EVM
  • CDCM6208V2EVM vs CDCLVP1208EVM
  • CDCM6208V2EVM vs CDCLVP1204EVM
  • CDCM6208V2EVM vs CDCLVP1102EVM
  • CDCM6208V2EVM vs CDCLVD2106EVM
  • CDCM6208V2EVM vs CDCLVD2102EVM
  • CDCM6208V2EVM vs CDCLVD1213EVM
  • CDCM6208V2EVM vs CDCLVD1212EVM
  • CDCM6208V2EVM vs CDCLVD1204EVM
  • CDCM6208V2EVM vs CDCLVC1310-EVM
  • CDCM6208V2EVM vs CDCLVC1112EVM
  • CDCM6208V2EVM vs CDCLVC1104EVM
  • CDCM6208V2EVM vs CDCI6214EVM
  • CDCM6208V2EVM vs CDCEL949PERF-EVM
  • CDCM6208V2EVM vs CDCEL925PERF-EVM
  • CDCM6208V2EVM vs CDCEL913PERF-EVM
  • CDCM6208V2EVM vs CDCE949PERF-EVM
  • CDCM6208V2EVM vs CDCE925PERF-EVM
  • CDCM6208V2EVM vs CDCE913PERF-EVM
  • CDCM6208V2EVM vs CDCE906-706PERFEVM
  • CDCM6208V2EVM vs CDCE72010EVM
  • CDCM6208V2EVM vs CDCE6214-Q1EVM
  • CDCM6208V2EVM vs CDCE62005EVM
  • CDCM6208V2EVM vs CDCE62002EVM
  • CDCM6208V2EVM vs CDCE421AEVM
  • CDCM6208V2EVM vs CDCE18005EVM
  • CDCM6208V2EVM vs CDCDB800EVM
  • CDCM6208V2EVM vs CDCBT1001EVM
  • CDCM6208V2EVM vs CDC7005QFN-EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.