☰
CR16-CB80-DEV-U
CR16-CB80-DEV-U
Obsolete
Description:  CR16MCS9 EVAL BRD
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 9600
CR16-CB80-DEV-U Specification
Specification
Part No
CR16-CB80-DEV-U
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Texas Instruments
Series
CompactRISC?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 16-Bit
Core Processor
CR16B
Platform
-
Utilized IC / Part
CR16MCS9
Mounting Type
Fixed
Contents
Board(s), Power Supply, Accessories
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!