☰
CSD87355Q5DEVM-820
CSD87355Q5DEVM-820
Active
Description:  DEVELOPMENT POWER MANAGEMENT
Manufacturer:  Texas Instruments
History Price: $94.8
In Stock: 7840
CSD87355Q5DEVM-820 Specification
Specification
Part No
CSD87355Q5DEVM-820
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Current - Output
1.2V
Voltage - Input
25A
Regulator Topology
8V ~ 13V
Frequency - Switching
Buck
Board Type
290kHz
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
CSD87355Q5D, TPS51218
CSD87355Q5DEVM-820 PDF Datasheet
CSD87355Q5DEVM-820 Related Parts
CSD163CEVM-591
CSD163CEVM-591
Texas Instruments
EVAL MODULE FOR MOSFETS/TPS40304
CSD86330EVM-717
CSD86330EVM-717
Texas Instruments
EVAL MODULE FOR CSD86330Q3D
CSD86350Q5DEVM-604
CSD86350Q5DEVM-604
Texas Instruments
EVAL MODULE FOR CSD86350Q5D
CSD87381PEVM-603
CSD87381PEVM-603
Texas Instruments
EVAL MODULE FOR CSD87381P
CSD87384MEVM-603
CSD87384MEVM-603
Texas Instruments
EVAL MODULE FOR CSD87384M
CSD87588NEVM-603
CSD87588NEVM-603
Texas Instruments
EVAL MODULE FOR CSD87588N
CSD87355Q5DEVM-820 Compare Parts
  • CSD87355Q5DEVM-820 vs CSD87384MEVM-603
  • CSD87355Q5DEVM-820 vs CSD87381PEVM-603
  • CSD87355Q5DEVM-820 vs CSD86350Q5DEVM-604
  • CSD87355Q5DEVM-820 vs CSD86330EVM-717
  • CSD87355Q5DEVM-820 vs CSD163CEVM-591
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description