☰
DAC2932EVM
DAC2932EVM
Active
Description:  EVAL MODULE FOR DAC2932
Manufacturer:  Texas Instruments
Datasheet:   DAC2932EVM Datasheet
History Price: $238.8
In Stock: 42240
DAC2932EVM Specification
Specification
Part No
DAC2932EVM
Category
Digital to Analog Converters (DACs) Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of DAC's
6
Number of Bits
12
Sampling Rate (Per Second)
40M
Data Interface
Serial, Parallel
DAC Type
20 ns
Supplied Contents
Current/Voltage
Utilized IC / Part
Board(s)
Settling Time
DAC2932
DAC2932EVM PDF Datasheet
DAC2932EVM Related Parts
DAC121C085EVM
DAC121C085EVM
Texas Instruments
EVALUATION MODULE DAC121C085
DAC121S101EVAL
DAC121S101EVAL
Texas Instruments
BOARD EVALUATION DAC121S101
DAC121S101EVM
DAC121S101EVM
Texas Instruments
EVAL BOARD FOR DAC121S101
DAC1220EVM
DAC1220EVM
Texas Instruments
MODULE EVALUATION FOR DAC1220
DAC122S085EB/NOPB
DAC122S085EB/NOPB
Texas Instruments
BOARD EVALUATION DAC122S085
DAC124S085EVM
DAC124S085EVM
Texas Instruments
EVAL BOARD FOR DAC124S085
DAC128S085EB/NOPB
DAC128S085EB/NOPB
Texas Instruments
BOARD EVALUATION FOR DAC128S085
DAC128S085EVM
DAC128S085EVM
Texas Instruments
EVAL BOARD FOR DAC128S085
DAC1405D750/DB,598
DAC1405D750/DB,598
NXP Semiconductors
BOARD DEMO FOR DAC1405D750
DAC1408D650W2/DB,598
DAC1408D650W2/DB,598
NXP Semiconductors
BOARD DEMO DAC1408D650
DAC1408D750W1/DB,598
DAC1408D750W1/DB,598
NXP Semiconductors
BOARD DEMO DAC1408D750
DAC161P997EVAL/NOPB
DAC161P997EVAL/NOPB
Texas Instruments
BOARD EVAL FOR DAC161P997
DAC2932EVM Compare Parts
  • DAC2932EVM vs DAC9881EVM
  • DAC2932EVM vs DAC908EVM
  • DAC2932EVM vs DAC904EVM
  • DAC2932EVM vs DAC902EVM
  • DAC2932EVM vs DAC900EVM
  • DAC2932EVM vs DAC8881EVM-PDK
  • DAC2932EVM vs DAC8881EVM
  • DAC2932EVM vs DAC8871EVM
  • DAC2932EVM vs DAC8832EVM-PDK
  • DAC2932EVM vs DAC8832EVM
  • DAC2932EVM vs DAC8831EVM
  • DAC2932EVM vs DAC8820EVM
  • DAC2932EVM vs DAC8814EVM
  • DAC2932EVM vs DAC8811EVM-PDK
  • DAC2932EVM vs DAC8811EVM
  • DAC2932EVM vs DAC8806EVM
  • DAC2932EVM vs DAC8803EVM
  • DAC2932EVM vs DAC8801EVM
  • DAC2932EVM vs DAC8775EVM
  • DAC2932EVM vs DAC8771EVM
  • DAC2932EVM vs DAC8760EVM
  • DAC2932EVM vs DAC8760EMC-EVM
  • DAC2932EVM vs DAC8750EVM
  • DAC2932EVM vs DAC8734EVM
  • DAC2932EVM vs DAC8728EVM
  • DAC2932EVM vs DAC8718EVM
  • DAC2932EVM vs DAC8581EVM-PDK
  • DAC2932EVM vs DAC8574EVM
  • DAC2932EVM vs DAC8571EVM
  • DAC2932EVM vs DAC8568EVM
  • DAC2932EVM vs DAC8565EVM
  • DAC2932EVM vs DAC8564EVM
  • DAC2932EVM vs DAC8562TEVM
  • DAC2932EVM vs DAC8562EVM
  • DAC2932EVM vs DAC8560EVM-PDK
  • DAC2932EVM vs DAC8560EVM
  • DAC2932EVM vs DAC8554EVM
  • DAC2932EVM vs DAC8552EVM
  • DAC2932EVM vs DAC8551EVM
  • DAC2932EVM vs DAC8550EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping