☰
DAC38RF86EVM
DAC38RF86EVM
Obsolete
Description:  EVAL BOARD FOR DAC38RF86
Manufacturer:  Texas Instruments
History Price: $1051.83
In Stock: 47760
DAC38RF86EVM Specification
Specification
Part No
DAC38RF86EVM
Category
Digital to Analog Converters (DACs) Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of DAC's
2
Number of Bits
14
Sampling Rate (Per Second)
9G
Data Interface
JESD204B
DAC Type
1 ns
Supplied Contents
Voltage
Utilized IC / Part
Board(s)
Settling Time
DAC38RF86
DAC38RF86EVM PDF Datasheet
DAC38RF86EVM Related Parts
DAC121C085EVM
DAC121C085EVM
Texas Instruments
EVALUATION MODULE DAC121C085
DAC121S101EVAL
DAC121S101EVAL
Texas Instruments
BOARD EVALUATION DAC121S101
DAC121S101EVM
DAC121S101EVM
Texas Instruments
EVAL BOARD FOR DAC121S101
DAC1220EVM
DAC1220EVM
Texas Instruments
MODULE EVALUATION FOR DAC1220
DAC122S085EB/NOPB
DAC122S085EB/NOPB
Texas Instruments
BOARD EVALUATION DAC122S085
DAC124S085EVM
DAC124S085EVM
Texas Instruments
EVAL BOARD FOR DAC124S085
DAC128S085EB/NOPB
DAC128S085EB/NOPB
Texas Instruments
BOARD EVALUATION FOR DAC128S085
DAC128S085EVM
DAC128S085EVM
Texas Instruments
EVAL BOARD FOR DAC128S085
DAC1405D750/DB,598
DAC1405D750/DB,598
NXP Semiconductors
BOARD DEMO FOR DAC1405D750
DAC1408D650W2/DB,598
DAC1408D650W2/DB,598
NXP Semiconductors
BOARD DEMO DAC1408D650
DAC1408D750W1/DB,598
DAC1408D750W1/DB,598
NXP Semiconductors
BOARD DEMO DAC1408D750
DAC161P997EVAL/NOPB
DAC161P997EVAL/NOPB
Texas Instruments
BOARD EVAL FOR DAC161P997
DAC38RF86EVM Compare Parts
  • DAC38RF86EVM vs DAC9881EVM
  • DAC38RF86EVM vs DAC908EVM
  • DAC38RF86EVM vs DAC904EVM
  • DAC38RF86EVM vs DAC902EVM
  • DAC38RF86EVM vs DAC900EVM
  • DAC38RF86EVM vs DAC8881EVM-PDK
  • DAC38RF86EVM vs DAC8881EVM
  • DAC38RF86EVM vs DAC8871EVM
  • DAC38RF86EVM vs DAC8832EVM-PDK
  • DAC38RF86EVM vs DAC8832EVM
  • DAC38RF86EVM vs DAC8831EVM
  • DAC38RF86EVM vs DAC8820EVM
  • DAC38RF86EVM vs DAC8814EVM
  • DAC38RF86EVM vs DAC8811EVM-PDK
  • DAC38RF86EVM vs DAC8811EVM
  • DAC38RF86EVM vs DAC8806EVM
  • DAC38RF86EVM vs DAC8803EVM
  • DAC38RF86EVM vs DAC8801EVM
  • DAC38RF86EVM vs DAC8775EVM
  • DAC38RF86EVM vs DAC8771EVM
  • DAC38RF86EVM vs DAC8760EVM
  • DAC38RF86EVM vs DAC8760EMC-EVM
  • DAC38RF86EVM vs DAC8750EVM
  • DAC38RF86EVM vs DAC8734EVM
  • DAC38RF86EVM vs DAC8728EVM
  • DAC38RF86EVM vs DAC8718EVM
  • DAC38RF86EVM vs DAC8581EVM-PDK
  • DAC38RF86EVM vs DAC8574EVM
  • DAC38RF86EVM vs DAC8571EVM
  • DAC38RF86EVM vs DAC8568EVM
  • DAC38RF86EVM vs DAC8565EVM
  • DAC38RF86EVM vs DAC8564EVM
  • DAC38RF86EVM vs DAC8562TEVM
  • DAC38RF86EVM vs DAC8562EVM
  • DAC38RF86EVM vs DAC8560EVM-PDK
  • DAC38RF86EVM vs DAC8560EVM
  • DAC38RF86EVM vs DAC8554EVM
  • DAC38RF86EVM vs DAC8552EVM
  • DAC38RF86EVM vs DAC8551EVM
  • DAC38RF86EVM vs DAC8550EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping