☰
DAC8801EVM
DAC8801EVM
Obsolete
Description:  EVALUATION MODULE FOR DAC8801
Manufacturer:  Texas Instruments
Datasheet:   DAC8801EVM Datasheet
History Price: Obsolete
In Stock: 37280
DAC8801EVM Specification
Specification
Part No
DAC8801EVM
Category
Digital to Analog Converters (DACs) Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of DAC's
1
Number of Bits
14
Sampling Rate (Per Second)
-
Data Interface
Serial
DAC Type
300 ns
Supplied Contents
Current
Utilized IC / Part
Board(s)
Settling Time
DAC8801
DAC8801EVM PDF Datasheet
DAC8801EVM Related Parts
DAC121C085EVM
DAC121C085EVM
Texas Instruments
EVALUATION MODULE DAC121C085
DAC121S101EVAL
DAC121S101EVAL
Texas Instruments
BOARD EVALUATION DAC121S101
DAC121S101EVM
DAC121S101EVM
Texas Instruments
EVAL BOARD FOR DAC121S101
DAC1220EVM
DAC1220EVM
Texas Instruments
MODULE EVALUATION FOR DAC1220
DAC122S085EB/NOPB
DAC122S085EB/NOPB
Texas Instruments
BOARD EVALUATION DAC122S085
DAC124S085EVM
DAC124S085EVM
Texas Instruments
EVAL BOARD FOR DAC124S085
DAC128S085EB/NOPB
DAC128S085EB/NOPB
Texas Instruments
BOARD EVALUATION FOR DAC128S085
DAC128S085EVM
DAC128S085EVM
Texas Instruments
EVAL BOARD FOR DAC128S085
DAC1405D750/DB,598
DAC1405D750/DB,598
NXP Semiconductors
BOARD DEMO FOR DAC1405D750
DAC1408D650W2/DB,598
DAC1408D650W2/DB,598
NXP Semiconductors
BOARD DEMO DAC1408D650
DAC1408D750W1/DB,598
DAC1408D750W1/DB,598
NXP Semiconductors
BOARD DEMO DAC1408D750
DAC161P997EVAL/NOPB
DAC161P997EVAL/NOPB
Texas Instruments
BOARD EVAL FOR DAC161P997
DAC8801EVM Description
The Texas Instruments DAC8801EVM (Evaluation Module) is designed for evaluating the performance of the DAC8801 digital-to-analog converter. This module provides a practical platform to test and explore the capabilities of the DAC8801, a high-precision, high-speed DAC.

## Overview

The DAC8801 is a high-performance, 12-bit, digital-to-analog converter with a parallel interface. The DAC8801EVM evaluation module provides users with a convenient means to assess the DAC%27s performance in various applications, including data acquisition, instrumentation, and signal processing.

## Key Features

1. DAC8801 Specifications:
- Resolution: 12 bits
- Number of Channels: 1
- Reference Voltage: 2.5 V to 5 V
- Output Voltage Range: 0 V to 5 V (can be adjusted based on reference voltage)
- DAC Output Current Drive: Capable of driving loads with a low output impedance.

2. Input Interface:
- Parallel Interface: Supports 12-bit data input via parallel digital lines.
- Data Setup Time: The DAC requires precise timing for input data to ensure accurate conversion.

3. Performance Characteristics:
- Settling Time: Typically 1 µs to within 1 LSB of final value, ensuring quick response in high-speed applications.
- Gain Error: Typically ±0.5 LSB (at VREF = 5 V), which contributes to the accuracy of the output signal.
- Offset Error: Typically ±1 LSB, which ensures minimal deviation from the ideal output.

4. Evaluation Module Design:
- Power Supply: The EVM requires a single supply voltage, typically 5 V, to power the DAC8801.
- On-Board Reference Voltage: The module may include a precision reference voltage source for evaluation purposes.
- Input and Output Connections: The EVM features connectors for signal input and output, making it easy to integrate into various test setups.

5. Control and Configuration:
- On-Board Jumpers and Switches: Allow users to configure settings such as reference voltage and interface modes.
- Test Points: Provide access to various signals and power rails for debugging and measurement.

6. Software and Documentation:
- Software Tools: The EVM is often supported by software tools for configuring the DAC and analyzing its performance. This may include graphical user interfaces and data acquisition software.
- Documentation: Includes comprehensive user manuals, schematics, and application notes that guide users through setup, testing, and evaluation processes.

7. Typical Applications:
- Signal Generation: Useful for generating analog signals in test and measurement applications.
- Data Acquisition Systems: Integrates with systems that require precise analog conversion from digital signals.
- Instrumentation: Supports applications that demand accurate and reliable analog output.

## Summary

The Texas Instruments DAC8801EVM is a valuable tool for evaluating the DAC8801 digital-to-analog converter%27s performance. With its high resolution, fast settling time, and low error characteristics, it is suited for a variety of precision analog applications. The evaluation module provides users with a practical platform for testing and exploring the DAC’s capabilities, making it easier to integrate the DAC8801 into their designs and applications.
DAC8801EVM Compare Parts
  • DAC8801EVM vs DAC9881EVM
  • DAC8801EVM vs DAC908EVM
  • DAC8801EVM vs DAC904EVM
  • DAC8801EVM vs DAC902EVM
  • DAC8801EVM vs DAC900EVM
  • DAC8801EVM vs DAC8881EVM-PDK
  • DAC8801EVM vs DAC8881EVM
  • DAC8801EVM vs DAC8871EVM
  • DAC8801EVM vs DAC8832EVM-PDK
  • DAC8801EVM vs DAC8832EVM
  • DAC8801EVM vs DAC8831EVM
  • DAC8801EVM vs DAC8820EVM
  • DAC8801EVM vs DAC8814EVM
  • DAC8801EVM vs DAC8811EVM-PDK
  • DAC8801EVM vs DAC8811EVM
  • DAC8801EVM vs DAC8806EVM
  • DAC8801EVM vs DAC8803EVM
  • DAC8801EVM vs DAC8775EVM
  • DAC8801EVM vs DAC8771EVM
  • DAC8801EVM vs DAC8760EVM
  • DAC8801EVM vs DAC8760EMC-EVM
  • DAC8801EVM vs DAC8750EVM
  • DAC8801EVM vs DAC8734EVM
  • DAC8801EVM vs DAC8728EVM
  • DAC8801EVM vs DAC8718EVM
  • DAC8801EVM vs DAC8581EVM-PDK
  • DAC8801EVM vs DAC8574EVM
  • DAC8801EVM vs DAC8571EVM
  • DAC8801EVM vs DAC8568EVM
  • DAC8801EVM vs DAC8565EVM
  • DAC8801EVM vs DAC8564EVM
  • DAC8801EVM vs DAC8562TEVM
  • DAC8801EVM vs DAC8562EVM
  • DAC8801EVM vs DAC8560EVM-PDK
  • DAC8801EVM vs DAC8560EVM
  • DAC8801EVM vs DAC8554EVM
  • DAC8801EVM vs DAC8552EVM
  • DAC8801EVM vs DAC8551EVM
  • DAC8801EVM vs DAC8550EVM
  • DAC8801EVM vs DAC8541EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos