☰
DAC8806EVM
DAC8806EVM
Active
Description:  DAC8806EVM
Manufacturer:  Texas Instruments
Datasheet:   DAC8806EVM Datasheet
History Price: $58.8
In Stock: 23520
DAC8806EVM Specification
Specification
Part No
DAC8806EVM
Category
Digital to Analog Converters (DACs) Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of DAC's
1
Number of Bits
14
Sampling Rate (Per Second)
-
Data Interface
Parallel
DAC Type
500 ns
Supplied Contents
Current
Utilized IC / Part
Board(s)
Settling Time
DAC8806
DAC8806EVM PDF Datasheet
DAC8806EVM Related Parts
DAC121C085EVM
DAC121C085EVM
Texas Instruments
EVALUATION MODULE DAC121C085
DAC121S101EVAL
DAC121S101EVAL
Texas Instruments
BOARD EVALUATION DAC121S101
DAC121S101EVM
DAC121S101EVM
Texas Instruments
EVAL BOARD FOR DAC121S101
DAC1220EVM
DAC1220EVM
Texas Instruments
MODULE EVALUATION FOR DAC1220
DAC122S085EB/NOPB
DAC122S085EB/NOPB
Texas Instruments
BOARD EVALUATION DAC122S085
DAC124S085EVM
DAC124S085EVM
Texas Instruments
EVAL BOARD FOR DAC124S085
DAC128S085EB/NOPB
DAC128S085EB/NOPB
Texas Instruments
BOARD EVALUATION FOR DAC128S085
DAC128S085EVM
DAC128S085EVM
Texas Instruments
EVAL BOARD FOR DAC128S085
DAC1405D750/DB,598
DAC1405D750/DB,598
NXP Semiconductors
BOARD DEMO FOR DAC1405D750
DAC1408D650W2/DB,598
DAC1408D650W2/DB,598
NXP Semiconductors
BOARD DEMO DAC1408D650
DAC1408D750W1/DB,598
DAC1408D750W1/DB,598
NXP Semiconductors
BOARD DEMO DAC1408D750
DAC161P997EVAL/NOPB
DAC161P997EVAL/NOPB
Texas Instruments
BOARD EVAL FOR DAC161P997
DAC8806EVM Compare Parts
  • DAC8806EVM vs DAC9881EVM
  • DAC8806EVM vs DAC908EVM
  • DAC8806EVM vs DAC904EVM
  • DAC8806EVM vs DAC902EVM
  • DAC8806EVM vs DAC900EVM
  • DAC8806EVM vs DAC8881EVM-PDK
  • DAC8806EVM vs DAC8881EVM
  • DAC8806EVM vs DAC8871EVM
  • DAC8806EVM vs DAC8832EVM-PDK
  • DAC8806EVM vs DAC8832EVM
  • DAC8806EVM vs DAC8831EVM
  • DAC8806EVM vs DAC8820EVM
  • DAC8806EVM vs DAC8814EVM
  • DAC8806EVM vs DAC8811EVM-PDK
  • DAC8806EVM vs DAC8811EVM
  • DAC8806EVM vs DAC8803EVM
  • DAC8806EVM vs DAC8801EVM
  • DAC8806EVM vs DAC8775EVM
  • DAC8806EVM vs DAC8771EVM
  • DAC8806EVM vs DAC8760EVM
  • DAC8806EVM vs DAC8760EMC-EVM
  • DAC8806EVM vs DAC8750EVM
  • DAC8806EVM vs DAC8734EVM
  • DAC8806EVM vs DAC8728EVM
  • DAC8806EVM vs DAC8718EVM
  • DAC8806EVM vs DAC8581EVM-PDK
  • DAC8806EVM vs DAC8574EVM
  • DAC8806EVM vs DAC8571EVM
  • DAC8806EVM vs DAC8568EVM
  • DAC8806EVM vs DAC8565EVM
  • DAC8806EVM vs DAC8564EVM
  • DAC8806EVM vs DAC8562TEVM
  • DAC8806EVM vs DAC8562EVM
  • DAC8806EVM vs DAC8560EVM-PDK
  • DAC8806EVM vs DAC8560EVM
  • DAC8806EVM vs DAC8554EVM
  • DAC8806EVM vs DAC8552EVM
  • DAC8806EVM vs DAC8551EVM
  • DAC8806EVM vs DAC8550EVM
  • DAC8806EVM vs DAC8541EVM
  • DAC8806EVM FAQ
    Q1: What is the Texas Instruments DAC8806EVM?
    A1: The Texas Instruments DAC8806EVM is an evaluation module designed to demonstrate the capabilities of the DAC8806 digital-to-analog converter. It allows users to easily evaluate the performance of the DAC in their systems.

    Q2: What type of DAC is used in the Texas Instruments DAC8806EVM?
    A2: The Texas Instruments DAC8806EVM uses a 6-channel, 16-bit DAC, designed for high-resolution analog output applications.

    Q3: What is the resolution of the DAC8806EVM?
    A3: The DAC8806EVM has a 16-bit resolution, allowing for high-precision digital-to-analog conversion.

    Q4: What is the operating voltage range for the Texas Instruments DAC8806EVM?
    A4: The DAC8806EVM operates within a voltage range of 2.7V to 5.5V, which makes it suitable for a variety of applications.

    Q5: What is the input interface of the Texas Instruments DAC8806EVM?
    A5: The Texas Instruments DAC8806EVM features a parallel input interface for controlling the DAC channels, providing a flexible and high-speed data transfer option.

    Q6: What is the output configuration of the Texas Instruments DAC8806EVM?
    A6: The Texas Instruments DAC8806EVM outputs analog voltage signals from its 6 channels, suitable for driving various analog circuits such as amplifiers and sensors.

    Q7: Does the Texas Instruments DAC8806EVM support voltage output or current output?
    A7: The DAC8806EVM provides a voltage output, with the ability to generate high-quality analog signals for further processing.

    Q8: How do you control the DAC on the Texas Instruments DAC8806EVM?
    A8: The DAC on the Texas Instruments DAC8806EVM is controlled via a parallel interface. Users can program the DAC through this interface to output the desired voltage levels.

    Q9: Is the Texas Instruments DAC8806EVM compatible with SPI or I2C interfaces?
    A9: No, the Texas Instruments DAC8806EVM does not support SPI or I2C. It uses a parallel interface for data input, which offers fast data transfer speeds.

    Q10: What are the typical applications for the Texas Instruments DAC8806EVM?
    A10: The Texas Instruments DAC8806EVM is typically used in applications that require precise analog outputs, such as signal generation, waveform testing, and in instrumentation.

    Q11: Can the Texas Instruments DAC8806EVM be used in a standalone application?
    A11: The Texas Instruments DAC8806EVM is an evaluation module and requires external components, such as a power supply and a microcontroller or data source, for operation.

    Q12: What are the power supply requirements for the Texas Instruments DAC8806EVM?
    A12: The Texas Instruments DAC8806EVM requires a stable power supply voltage in the range of 2.7V to 5.5V to operate correctly.

    Q13: Is the Texas Instruments DAC8806EVM compatible with other DAC modules?
    A13: While the DAC8806EVM is specifically designed for the DAC8806, it can be used in combination with other DAC modules in systems requiring multiple DAC channels or different types of conversion.

    Q14: How can I interface the Texas Instruments DAC8806EVM with a microcontroller?
    A14: The DAC8806EVM interfaces with a microcontroller via a parallel bus, and you can control the DAC outputs by sending data through the appropriate control lines.

    Q15: What are the features of the Texas Instruments DAC8806EVM?
    A15: The Texas Instruments DAC8806EVM features 16-bit resolution, 6 channels of voltage output, and the ability to interface via parallel control, making it ideal for applications requiring high precision.

    Q16: Does the Texas Instruments DAC8806EVM include onboard protection features?
    A16: Yes, the Texas Instruments DAC8806EVM includes features like over-voltage protection and current limiting to safeguard both the DAC and external components.

    Q17: How can I test the performance of the DAC using the Texas Instruments DAC8806EVM?
    A17: The Texas Instruments DAC8806EVM includes test points for monitoring the output voltage of each DAC channel. You can connect these outputs to an oscilloscope or other measurement equipment to evaluate the DAC's performance.

    Q18: What is the maximum update rate of the DAC on the Texas Instruments DAC8806EVM?
    A18: The DAC on the Texas Instruments DAC8806EVM supports update rates up to 1 MSPS (Mega Samples Per Second), allowing for fast and accurate conversions.

    Q19: Can I use the Texas Instruments DAC8806EVM for audio applications?
    A19: Yes, the high-resolution output and fast update rate of the Texas Instruments DAC8806EVM make it suitable for audio signal processing applications, though it's typically used for general-purpose signal generation.

    Q20: Is there software available for controlling the Texas Instruments DAC8806EVM?
    A20: Yes, Texas Instruments provides software tools such as the EVM Control Software to simplify configuration and testing of the DAC8806EVM, making it easy to control the DAC and evaluate its performance.
    Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos