☰
DAC8871EVM
DAC8871EVM
Active
Description:  EVAL MODULE FOR DAC8871
Manufacturer:  Texas Instruments
Datasheet:   DAC8871EVM Datasheet
History Price: $58.8
In Stock: 18480
DAC8871EVM Specification
Specification
Part No
DAC8871EVM
Category
Digital to Analog Converters (DACs) Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of DAC's
1
Number of Bits
16
Sampling Rate (Per Second)
-
Data Interface
DSP, MICROWIRE?, QSPI?, Serial, SPI?
DAC Type
1 ?s
Supplied Contents
Voltage
Utilized IC / Part
Board(s)
Settling Time
DAC8871
DAC8871EVM PDF Datasheet
DAC8871EVM Related Parts
DAC121C085EVM
DAC121C085EVM
Texas Instruments
EVALUATION MODULE DAC121C085
DAC121S101EVAL
DAC121S101EVAL
Texas Instruments
BOARD EVALUATION DAC121S101
DAC121S101EVM
DAC121S101EVM
Texas Instruments
EVAL BOARD FOR DAC121S101
DAC1220EVM
DAC1220EVM
Texas Instruments
MODULE EVALUATION FOR DAC1220
DAC122S085EB/NOPB
DAC122S085EB/NOPB
Texas Instruments
BOARD EVALUATION DAC122S085
DAC124S085EVM
DAC124S085EVM
Texas Instruments
EVAL BOARD FOR DAC124S085
DAC128S085EB/NOPB
DAC128S085EB/NOPB
Texas Instruments
BOARD EVALUATION FOR DAC128S085
DAC128S085EVM
DAC128S085EVM
Texas Instruments
EVAL BOARD FOR DAC128S085
DAC1405D750/DB,598
DAC1405D750/DB,598
NXP Semiconductors
BOARD DEMO FOR DAC1405D750
DAC1408D650W2/DB,598
DAC1408D650W2/DB,598
NXP Semiconductors
BOARD DEMO DAC1408D650
DAC1408D750W1/DB,598
DAC1408D750W1/DB,598
NXP Semiconductors
BOARD DEMO DAC1408D750
DAC161P997EVAL/NOPB
DAC161P997EVAL/NOPB
Texas Instruments
BOARD EVAL FOR DAC161P997
DAC8871EVM Description
The Texas Instruments DAC8871EVM (Evaluation Module) is a high-performance digital-to-analog converter (DAC) evaluation platform designed to facilitate the evaluation and development of applications using the DAC8871 device. The DAC8871 is a 16-bit, single-channel DAC that offers high precision and low noise, making it suitable for a wide range of applications, including industrial automation, instrumentation, and consumer electronics.

## Key Features:

1. High Resolution: The DAC8871 provides 16-bit resolution, allowing for precise control of analog output signals. This high resolution is essential for applications that require fine adjustments and accurate signal representation.

2. Output Voltage Range: The DAC can be configured to output a voltage range of 0V to 5V or -5V to +5V, depending on the reference voltage used. This flexibility makes it suitable for various applications that require different output levels.

3. Low Noise and Distortion: The DAC8871 is designed to minimize noise and distortion, ensuring high fidelity in the output signal. This is particularly important in applications such as audio processing and precision measurement.

4. Fast Settling Time: The device features a fast settling time, typically around 10 µs, which allows for quick response to changes in the digital input signal. This is crucial for applications that require rapid updates to the output signal.

5. Integrated Reference: The DAC8871 includes an integrated voltage reference, simplifying the design and reducing the need for external components. This integration helps improve overall system performance and reliability.

6. I2C Interface: The evaluation module supports I2C communication, allowing for easy integration with microcontrollers and other digital systems. This interface enables users to configure the DAC and send digital input data seamlessly.

7. Evaluation Module Design: The DAC8871EVM is designed to provide a user-friendly platform for evaluating the performance of the DAC8871. It includes onboard connectors for power supply, I2C communication, and output signal monitoring.

8. Software Support: Texas Instruments provides software tools that allow users to control the DAC8871EVM and visualize the output signals. This software support enhances the evaluation process and helps users understand the device%27s capabilities.

## Specifications:

- Model: DAC8871EVM
- DAC Resolution: 16 bits
- Output Voltage Range: 0V to 5V or -5V to +5V (configurable)
- Settling Time: Approximately 10 µs
- Noise Performance: Low noise and low distortion characteristics
- Reference Voltage: Integrated voltage reference
- Communication Interface: I2C
- Power Supply Requirements: Typically powered by a single supply (e.g., +5V)
- Package Type: Evaluation module with connectors for easy interfacing

## Applications:

The Texas Instruments DAC8871EVM is suitable for a wide range of applications, including:

- Industrial Automation: Used in control systems for precise analog signal generation and control.
- Instrumentation: Employed in measurement and testing equipment that requires accurate analog output.
- Audio Processing: Utilized in audio applications where high fidelity and low distortion are critical.
- Consumer Electronics: Integrated into devices that require digital-to-analog conversion for various functions.
- Medical Devices: Used in medical instrumentation for accurate signal generation and control.

## Conclusion:

The Texas Instruments DAC8871EVM is a powerful evaluation module that provides engineers and developers with the tools needed to evaluate and implement the DAC8871 digital-to-analog converter in their applications. With its high resolution, low noise, and flexible output options, the DAC8871 is well-suited for a variety of demanding applications. The evaluation module%27s user-friendly design, combined with software support, makes it an excellent choice for those looking to explore the capabilities of the DAC8871 and integrate it into their systems. Whether in industrial, audio, or medical applications, the DAC8871EVM offers the performance and reliability needed for effective signal processing.
DAC8871EVM Compare Parts
  • DAC8871EVM vs DAC9881EVM
  • DAC8871EVM vs DAC908EVM
  • DAC8871EVM vs DAC904EVM
  • DAC8871EVM vs DAC902EVM
  • DAC8871EVM vs DAC900EVM
  • DAC8871EVM vs DAC8881EVM-PDK
  • DAC8871EVM vs DAC8881EVM
  • DAC8871EVM vs DAC8832EVM-PDK
  • DAC8871EVM vs DAC8832EVM
  • DAC8871EVM vs DAC8831EVM
  • DAC8871EVM vs DAC8820EVM
  • DAC8871EVM vs DAC8814EVM
  • DAC8871EVM vs DAC8811EVM-PDK
  • DAC8871EVM vs DAC8811EVM
  • DAC8871EVM vs DAC8806EVM
  • DAC8871EVM vs DAC8803EVM
  • DAC8871EVM vs DAC8801EVM
  • DAC8871EVM vs DAC8775EVM
  • DAC8871EVM vs DAC8771EVM
  • DAC8871EVM vs DAC8760EVM
  • DAC8871EVM vs DAC8760EMC-EVM
  • DAC8871EVM vs DAC8750EVM
  • DAC8871EVM vs DAC8734EVM
  • DAC8871EVM vs DAC8728EVM
  • DAC8871EVM vs DAC8718EVM
  • DAC8871EVM vs DAC8581EVM-PDK
  • DAC8871EVM vs DAC8574EVM
  • DAC8871EVM vs DAC8571EVM
  • DAC8871EVM vs DAC8568EVM
  • DAC8871EVM vs DAC8565EVM
  • DAC8871EVM vs DAC8564EVM
  • DAC8871EVM vs DAC8562TEVM
  • DAC8871EVM vs DAC8562EVM
  • DAC8871EVM vs DAC8560EVM-PDK
  • DAC8871EVM vs DAC8560EVM
  • DAC8871EVM vs DAC8554EVM
  • DAC8871EVM vs DAC8552EVM
  • DAC8871EVM vs DAC8551EVM
  • DAC8871EVM vs DAC8550EVM
  • DAC8871EVM vs DAC8541EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos