☰
DAPSIGCNDBRDUNPEVM
DAPSIGCNDBRDUNPEVM
Obsolete
Description:  BOARD DAP SIGNAL COND UNIPOLAR
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 18080
DAPSIGCNDBRDUNPEVM Specification
Specification
Part No
DAPSIGCNDBRDUNPEVM
Category
Op Amp Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
2 - Dual
Amplifier Type
General Purpose
Output Type
Single-Ended
Slew Rate
22V/?s
Voltage - Supply, Single/Dual
-
Board Type
40 mA
Supplied Contents
5.2 mA
Utilized IC / Part
2.5V ~ 5.5V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
OPA2350
DAPSIGCNDBRDUNPEVM PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give