Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Texas Instruments DOLPHIN-LP-ADDER
DOLPHIN-LP-ADDER
Obsolete
RF Evaluation and Development Kits, Boards
Description:
KIT ADDER FOR DOLPHIN EVM LP/HP
Manufacturer:
Texas Instruments
Datasheet:
DOLPHIN-LP-ADDER Datasheet
History Price: Obsolete
In Stock: 17520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DOLPHIN-LP-ADDER Specification
Specification
Part No
DOLPHIN-LP-ADDER
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transmitter
For Use With/Related Products
902MHz ~ 928MHz
Supplied Contents
TRF6903, DBB03A
Type
Board(s)
DOLPHIN-LP-ADDER PDF Datasheet
DOLPHIN-LP-ADDER Datasheet
Click and Download: DOLPHIN-LP-ADDER Datasheet
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller