☰
DRV425EVM
DRV425EVM
Active
Description:  DRV425 EVALUATION MODULE
Manufacturer:  Texas Instruments
Datasheet:   DRV425EVM Datasheet
History Price: $24
In Stock: 46480
DRV425EVM Specification
Specification
Part No
DRV425EVM
Category
Sensor Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Current Sensor
Sensing Range
?mT
Interface
Analog
Sensitivity
-
Voltage - Supply
3V ~ 5.5V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
DRV425
DRV425EVM PDF Datasheet
DRV425EVM Related Parts
DRV421EVM
DRV421EVM
Texas Instruments
EVAL MODULE DRV421
DRV425-BUSBAR-EVM
DRV425-BUSBAR-EVM
Texas Instruments
DRV425-BUSBAR-EVM
DRV5011-5012EVM
DRV5011-5012EVM
Texas Instruments
EVAL BOARD DRV5011 DRV5012
DRV5032-SOLAR-EVM
DRV5032-SOLAR-EVM
Texas Instruments
EVALUATION MODULE
DRV5055-5057EVM
DRV5055-5057EVM
Texas Instruments
HALL EFFECT SENSOR
DRV5055-ANGLE-EVM
DRV5055-ANGLE-EVM
Texas Instruments
DEVELOPMENT POWER MANAGEMENT
DRV5055EVM
DRV5055EVM
Texas Instruments
EVAL MODULE FOR DRV5055
DRV-ACC16-EVM
DRV-ACC16-EVM
Texas Instruments
ACCELEROMETER MEASUREMENT TOOL
DRV425EVM Compare Parts
  • DRV425EVM vs DRV5055EVM
  • DRV425EVM vs DRV5055-ANGLE-EVM
  • DRV425EVM vs DRV5055-5057EVM
  • DRV425EVM vs DRV5032-SOLAR-EVM
  • DRV425EVM vs DRV5011-5012EVM
  • DRV425EVM vs DRV425-BUSBAR-EVM
  • DRV425EVM vs DRV421EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.