☰
DRV592EVM
DRV592EVM
Obsolete
Description:  EVALUATION MODULE FOR DRV592
Manufacturer:  Texas Instruments
Datasheet:   DRV592EVM Datasheet
History Price: Obsolete
In Stock: 33120
DRV592EVM Specification
Specification
Part No
DRV592EVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
H-Bridge Driver (Internal FET)
Embedded
No
Utilized IC / Part
DRV592
Primary Attributes
-
Supplied Contents
Board(s)
DRV592EVM Related Parts
DRV10866EVM
DRV10866EVM
Texas Instruments
MODULE EVAL FOR DRV10866
DRV10963AEVM
DRV10963AEVM
Texas Instruments
EVAL BOARD FOR DRV10963
DRV10963EVM
DRV10963EVM
Texas Instruments
EVALUATION MODULE FOR DRV10963
DRV10964EVM
DRV10964EVM
Texas Instruments
EVALUATION MODULE
DRV10970EVM
DRV10970EVM
Texas Instruments
EVAL BOARD FOR DRV10970 BLDC MTR
DRV10974EVM
DRV10974EVM
Texas Instruments
EVAL MODULE FOR DRV10974
DRV10975EVM
DRV10975EVM
Texas Instruments
EVALUATION MODULE DRV10975
DRV10983EVM
DRV10983EVM
Texas Instruments
EVAL BOARD FOR DRV10983
DRV10983Q1EVM
DRV10983Q1EVM
Texas Instruments
EVAL BOARD FOR DRV10983-Q1
DRV10987EVM
DRV10987EVM
Texas Instruments
DRV10987EVM
DRV110EVM
DRV110EVM
Texas Instruments
EVAL MODULE FOR DRV110
DRV11873EVM
DRV11873EVM
Texas Instruments
EVAL BOARD FOR DRV11873
DRV592EVM Compare Parts
  • DRV592EVM vs DRV8935PEVM
  • DRV592EVM vs DRV8932PEVM
  • DRV592EVM vs DRV8912-Q1EVM
  • DRV592EVM vs DRV8899-Q1EVM
  • DRV592EVM vs DRV8889-Q1EVM
  • DRV592EVM vs DRV8886EVM
  • DRV592EVM vs DRV8886ATEVM
  • DRV592EVM vs DRV8885EVM
  • DRV592EVM vs DRV8884EVM
  • DRV592EVM vs DRV8881PEVM
  • DRV592EVM vs DRV8881EEVM
  • DRV592EVM vs DRV8880EVM
  • DRV592EVM vs DRV8876EVM
  • DRV592EVM vs DRV8874-Q1EVM
  • DRV592EVM vs DRV8874EVM
  • DRV592EVM vs DRV8873S-Q1EVM
  • DRV592EVM vs DRV8873SEVM
  • DRV592EVM vs DRV8873H-Q1EVM
  • DRV592EVM vs DRV8873HEVM
  • DRV592EVM vs DRV8872EVM
  • DRV592EVM vs DRV8871EVM
  • DRV592EVM vs DRV8870EVM
  • DRV592EVM vs DRV8860EVM
  • DRV592EVM vs DRV8850EVM
  • DRV592EVM vs DRV8848EVM
  • DRV592EVM vs DRV8847SEVM
  • DRV592EVM vs DRV8847EVM
  • DRV592EVM vs DRV8846EVM
  • DRV592EVM vs DRV8844EVM
  • DRV592EVM vs DRV8843EVM
  • DRV592EVM vs DRV8842EVM
  • DRV592EVM vs DRV8841EVM
  • DRV592EVM vs DRV8840EVM
  • DRV592EVM vs DRV8839EVM
  • DRV592EVM vs DRV8838EVM
  • DRV592EVM vs DRV8837EVM
  • DRV592EVM vs DRV8837CEVM
  • DRV592EVM vs DRV8836EVM
  • DRV592EVM vs DRV8835EVM
  • DRV592EVM vs DRV8834EVM
  • DRV592EVM FAQ
    Q1: What is the Texas Instruments DRV592EVM?
    A1: The Texas Instruments DRV592EVM is an evaluation module designed to demonstrate the features and performance of the DRV592, a low-power audio amplifier with integrated features for driving small speakers.

    Q2: What is the main purpose of the DRV592EVM?
    A2: The DRV592EVM is used to evaluate the DRV592 audio amplifier, allowing users to test and measure its performance in real-world applications, particularly in portable audio systems and other battery-operated devices.

    Q3: What is the supply voltage range for the DRV592EVM?
    A3: The DRV592EVM operates within a supply voltage range of 2.7 V to 5.5 V, making it suitable for a variety of low-voltage applications.

    Q4: What type of output power does the DRV592EVM provide?
    A4: The DRV592EVM provides up to 4 W of output power at 5 V into an 8 Ω load, making it ideal for driving small speakers in portable or space-constrained devices.

    Q5: Does the DRV592EVM support I2C communication?
    A5: Yes, the DRV592EVM supports I2C communication for controlling various amplifier settings, such as volume, mute, and other features through a microcontroller or external interface.

    Q6: Can the DRV592EVM be used for stereo applications?
    A6: No, the DRV592EVM is a mono audio amplifier evaluation module, designed specifically for single-channel audio output. For stereo applications, two modules would be needed.

    Q7: What is the signal-to-noise ratio (SNR) of the DRV592EVM?
    A7: The DRV592EVM offers a high signal-to-noise ratio (SNR) of around 100 dB, which ensures high-quality audio output with minimal distortion and noise.

    Q8: Does the DRV592EVM have built-in protection features?
    A8: Yes, the DRV592EVM includes built-in protection features, such as thermal shutdown, overcurrent protection, and short-circuit protection to prevent damage to the device and the connected speaker.

    Q9: What is the total harmonic distortion (THD) of the DRV592EVM?
    A9: The DRV592EVM offers a low total harmonic distortion (THD) of less than 0.1%, ensuring clean and distortion-free audio performance.

    Q10: Can the DRV592EVM be powered by a battery?
    A10: Yes, the DRV592EVM is designed to work with battery-powered systems, and its low power consumption makes it ideal for portable devices that require energy-efficient operation.

    Q11: Is the DRV592EVM suitable for wearable audio devices?
    A11: Yes, the DRV592EVM is well-suited for wearable audio devices due to its compact size, low power consumption, and high-efficiency audio amplification.

    Q12: How does the DRV592EVM handle volume control?
    A12: The DRV592EVM supports volume control through I2C communication, allowing precise adjustment of audio levels in digital systems. It also features a built-in digital volume control.

    Q13: Does the DRV592EVM include a speaker?
    A13: No, the DRV592EVM does not include a speaker. It is an evaluation module for the DRV592 audio amplifier, and users need to connect an external speaker for testing.

    Q14: What is the maximum output impedance of the DRV592EVM?
    A14: The DRV592EVM is designed to drive speakers with impedances ranging from 4 Ω to 8 Ω, with a maximum output impedance typically around 2 Ω for optimal performance.

    Q15: What types of applications is the DRV592EVM suitable for?
    A15: The DRV592EVM is suitable for applications in portable audio devices, Bluetooth speakers, hearing aids, and other battery-operated devices where low-power audio amplification is required.

    Q16: How can the DRV592EVM be controlled?
    A16: The DRV592EVM can be controlled via I2C communication, which allows for easy integration with microcontrollers or other digital control systems to adjust parameters like volume and audio settings.

    Q17: Does the DRV592EVM have a headphone output?
    A17: No, the DRV592EVM does not have a dedicated headphone output. It is designed to drive small speakers directly but can be adapted for headphones through appropriate circuitry.

    Q18: Can the DRV592EVM be used for Bluetooth audio applications?
    A18: Yes, the DRV592EVM can be integrated into Bluetooth audio systems by using an external Bluetooth audio module, making it suitable for wireless audio applications.

    Q19: What is the output filter type for the DRV592EVM?
    A19: The DRV592EVM uses a class D amplifier design, which inherently includes efficient output filtering to minimize power loss and heat generation while providing high-quality audio output.

    Q20: Is the DRV592EVM compatible with other Texas Instruments evaluation modules?
    A20: Yes, the DRV592EVM can be used in conjunction with other Texas Instruments evaluation modules, such as those for microcontrollers or audio processing ICs, to create a complete audio system solution.
    Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet