☰
DRV612EVM
DRV612EVM
Active
Description:  EVAL MODULE FOR DRV612
Manufacturer:  Texas Instruments
Datasheet:   DRV612EVM Datasheet
History Price: $118.8
In Stock: 22020
DRV612EVM Specification
Specification
Part No
DRV612EVM
Category
Audio Amplifier Evaluation Boards
Manufacturer
Texas Instruments
Series
DirectPath?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
Voltage - Supply
3V ~ 3.6V
Board Type
Fully Populated
Utilized IC / Part
DRV612
Supplied Contents
Board(s)
DRV612EVM PDF Datasheet
DRV612EVM Related Parts
DRV600EVM
DRV600EVM
Texas Instruments
DRV600EVM
DRV601EVM
DRV601EVM
Texas Instruments
EVAL MODULE FOR DRV601
DRV601EVM2
DRV601EVM2
Texas Instruments
EVAL MODULE 2 FOR DRV601
DRV602EVM2
DRV602EVM2
Texas Instruments
EVAL MODULE FOR DRV602
DRV603EVM
DRV603EVM
Texas Instruments
EVAL MODULE FOR DRV603
DRV604PWPEVM
DRV604PWPEVM
Texas Instruments
EVAL MODULE FOR DRV604
DRV632EVM
DRV632EVM
Texas Instruments
EVAL MODULE FOR DRV632
DRV612EVM Compare Parts
  • DRV612EVM vs DRV604PWPEVM
  • DRV612EVM vs DRV603EVM
  • DRV612EVM vs DRV602EVM2
  • DRV612EVM vs DRV601EVM2
  • DRV612EVM vs DRV601EVM
  • DRV612EVM vs DRV600EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller