☰
DRV8312-C2-KIT
DRV8312-C2-KIT
Obsolete
Description:  KIT EVAL MOTOR CTRL FOR DRV8312
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 44160
DRV8312-C2-KIT Specification
Specification
Part No
DRV8312-C2-KIT
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
Piccolo?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver
Embedded
Yes, MCU, 32-Bit
Utilized IC / Part
DRV8312
Primary Attributes
Motors (BLAC, BLDC, PMSM)
Supplied Contents
Board(s), Cable(s), Power Supply, Accessories
DRV8312-C2-KIT Related Parts
DRV10866EVM
DRV10866EVM
Texas Instruments
MODULE EVAL FOR DRV10866
DRV10963AEVM
DRV10963AEVM
Texas Instruments
EVAL BOARD FOR DRV10963
DRV10963EVM
DRV10963EVM
Texas Instruments
EVALUATION MODULE FOR DRV10963
DRV10964EVM
DRV10964EVM
Texas Instruments
EVALUATION MODULE
DRV10970EVM
DRV10970EVM
Texas Instruments
EVAL BOARD FOR DRV10970 BLDC MTR
DRV10974EVM
DRV10974EVM
Texas Instruments
EVAL MODULE FOR DRV10974
DRV10975EVM
DRV10975EVM
Texas Instruments
EVALUATION MODULE DRV10975
DRV10983EVM
DRV10983EVM
Texas Instruments
EVAL BOARD FOR DRV10983
DRV10983Q1EVM
DRV10983Q1EVM
Texas Instruments
EVAL BOARD FOR DRV10983-Q1
DRV10987EVM
DRV10987EVM
Texas Instruments
DRV10987EVM
DRV110EVM
DRV110EVM
Texas Instruments
EVAL MODULE FOR DRV110
DRV11873EVM
DRV11873EVM
Texas Instruments
EVAL BOARD FOR DRV11873
DRV8312-C2-KIT Compare Parts
  • DRV8312-C2-KIT vs DRV8935PEVM
  • DRV8312-C2-KIT vs DRV8932PEVM
  • DRV8312-C2-KIT vs DRV8912-Q1EVM
  • DRV8312-C2-KIT vs DRV8899-Q1EVM
  • DRV8312-C2-KIT vs DRV8889-Q1EVM
  • DRV8312-C2-KIT vs DRV8886EVM
  • DRV8312-C2-KIT vs DRV8886ATEVM
  • DRV8312-C2-KIT vs DRV8885EVM
  • DRV8312-C2-KIT vs DRV8884EVM
  • DRV8312-C2-KIT vs DRV8881PEVM
  • DRV8312-C2-KIT vs DRV8881EEVM
  • DRV8312-C2-KIT vs DRV8880EVM
  • DRV8312-C2-KIT vs DRV8876EVM
  • DRV8312-C2-KIT vs DRV8874-Q1EVM
  • DRV8312-C2-KIT vs DRV8874EVM
  • DRV8312-C2-KIT vs DRV8873S-Q1EVM
  • DRV8312-C2-KIT vs DRV8873SEVM
  • DRV8312-C2-KIT vs DRV8873H-Q1EVM
  • DRV8312-C2-KIT vs DRV8873HEVM
  • DRV8312-C2-KIT vs DRV8872EVM
  • DRV8312-C2-KIT vs DRV8871EVM
  • DRV8312-C2-KIT vs DRV8870EVM
  • DRV8312-C2-KIT vs DRV8860EVM
  • DRV8312-C2-KIT vs DRV8850EVM
  • DRV8312-C2-KIT vs DRV8848EVM
  • DRV8312-C2-KIT vs DRV8847SEVM
  • DRV8312-C2-KIT vs DRV8847EVM
  • DRV8312-C2-KIT vs DRV8846EVM
  • DRV8312-C2-KIT vs DRV8844EVM
  • DRV8312-C2-KIT vs DRV8843EVM
  • DRV8312-C2-KIT vs DRV8842EVM
  • DRV8312-C2-KIT vs DRV8841EVM
  • DRV8312-C2-KIT vs DRV8840EVM
  • DRV8312-C2-KIT vs DRV8839EVM
  • DRV8312-C2-KIT vs DRV8838EVM
  • DRV8312-C2-KIT vs DRV8837EVM
  • DRV8312-C2-KIT vs DRV8837CEVM
  • DRV8312-C2-KIT vs DRV8836EVM
  • DRV8312-C2-KIT vs DRV8835EVM
  • DRV8312-C2-KIT vs DRV8834EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet