☰
DS560DF810EVM
DS560DF810EVM
Active
Description:  DS560DF810 56-GBPS MULTI-RATE 8-
Manufacturer:  Texas Instruments
History Price: $1922.77
In Stock: 29280
DS560DF810EVM Specification
Specification
Part No
DS560DF810EVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Retimer
Embedded
No
Utilized IC / Part
DS560DF810
Primary Attributes
8-Channel (Octal)
Supplied Contents
Board(s)
DS560DF810EVM PDF Datasheet
DS560DF810EVM Compare Parts
  • DS560DF810EVM vs DS50PCI402EVK/NOPB
  • DS560DF810EVM vs DS560MB410EVM
  • DS560DF810EVM vs DS50PCI401EVK
  • DS560DF810EVM vs DS50EV401-EVK
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right