☰
EKS-LM4F232
EKS-LM4F232
Obsolete
Description:  LM4F232 EVAL BRD
Manufacturer:  Texas Instruments
Datasheet:   EKS-LM4F232 Datasheet
History Price: $120.55
In Stock: 29360
EKS-LM4F232 Specification
Specification
Part No
EKS-LM4F232
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Texas Instruments
Series
Stellaris?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M4
Platform
-
Utilized IC / Part
LM4F232
Mounting Type
Fixed
Contents
Board(s), Cable(s), OLED, Accessories
EKS-LM4F232 PDF Datasheet
EKS-LM4F232 Related Parts
EKS-LM3S1968
EKS-LM3S1968
Texas Instruments
LM3S1968 EVAL BRD
EKS-LM3S2965
EKS-LM3S2965
Texas Instruments
LM3S2110/LM3S2965 EVAL BRD
EKS-LM3S3748
EKS-LM3S3748
Texas Instruments
LM3S3748 EVAL BRD
EKS-LM3S6965
EKS-LM3S6965
Texas Instruments
LM3S6965 EVAL BRD
EKS-LM3S811
EKS-LM3S811
Texas Instruments
LM3S811 EVAL BRD
EKS-LM3S8962
EKS-LM3S8962
Texas Instruments
LM3S8962 EVAL BRD
EKS-LM3S9B90
EKS-LM3S9B90
Texas Instruments
LM3S9B90 EVAL BRD
EKS-LM3S9B92
EKS-LM3S9B92
Texas Instruments
LM3S9B92 EVAL BRD
EKS-LM3S9D90
EKS-LM3S9D90
Texas Instruments
LM3S9D90 EVAL BRD
EKS-LM3S9D92
EKS-LM3S9D92
Texas Instruments
LM3S9D92 EVAL BRD
EKS-LM4F232 Compare Parts
  • EKS-LM4F232 vs EKS-LM3S9D90
  • EKS-LM4F232 vs EKS-LM3S9B92
  • EKS-LM4F232 vs EKS-LM3S9B90
  • EKS-LM4F232 vs EKS-LM3S8962
  • EKS-LM4F232 vs EKS-LM3S811
  • EKS-LM4F232 vs EKS-LM3S6965
  • EKS-LM4F232 vs EKS-LM3S3748
  • EKS-LM4F232 vs EKS-LM3S2965
  • EKS-LM4F232 vs EKS-LM3S1968
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery