☰
FDC1004EVM
FDC1004EVM
Active
Description:  EVAL BOARD FOR FDC1004
Manufacturer:  Texas Instruments
Datasheet:   FDC1004EVM Datasheet
History Price: $238.8
In Stock: 2400
FDC1004EVM Specification
Specification
Part No
FDC1004EVM
Category
Sensor Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Touch, Capacitive
Sensing Range
2 Buttons/Keys
Interface
-
Sensitivity
-
Voltage - Supply
5V, USB
Embedded
Yes, MCU, 16-Bit
Supplied Contents
Board(s)
Utilized IC / Part
FDC1004
FDC1004EVM PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery
Kimberly Young
United States
5 stars
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.