Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ Texas Instruments HALL-HINGE-EVM
HALL-HINGE-EVM
Active
Sensor Evaluation Boards
Description:
TMAG5231 EVALUATION MODULE FOR H
Manufacturer:
Texas Instruments
Datasheet:
HALL-HINGE-EVM Datasheet
History Price: $90
In Stock: 33200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HALL-HINGE-EVM Specification
Specification
Part No
HALL-HINGE-EVM
Category
Sensor Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Hall Effect
Sensing Range
-
Interface
Digital
Sensitivity
-
Voltage - Supply
1.65V ~ 5.5V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
TMAG5231B1
HALL-HINGE-EVM PDF Datasheet
HALL-HINGE-EVM Datasheet
Click and Download: HALL-HINGE-EVM Datasheet
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you