Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Texas Instruments INA232EVM
INA232EVM
Active
Op Amp Evaluation Boards
Description:
INA232, INA234 AND INA236 EVALUA
Manufacturer:
Texas Instruments
Datasheet:
INA232EVM Datasheet
History Price: $58.8
In Stock: 30640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
INA232EVM Specification
Specification
Part No
INA232EVM
Category
Op Amp Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
General Purpose
Output Type
Single-Ended
Slew Rate
-
Voltage - Supply, Single/Dual
10 MHz
Board Type
10 mA
Supplied Contents
500 ?A
Utilized IC / Part
1.7V ~ 5.5V
Current - Supply (Main IC)
Partially Populated
-3db Bandwidth
Board(s), Cable(s)
Current - Output / Channel
INA232
INA232EVM PDF Datasheet
INA232EVM Datasheet
Click and Download: INA232EVM Datasheet
INA232EVM Related Parts
INA149EVM
Texas Instruments
EVAL MODULE FOR INA149
INA180-181EVM
Texas Instruments
INA180 AND INA181 EVALUATION MOD
INA183EVM
Texas Instruments
INA183 CURRENT SENSE AMPLIFIER E
INA185EVM
Texas Instruments
OP AMP
INA186EVM
Texas Instruments
OP AMP
INA190EVM
Texas Instruments
INA190 EVAL BOARD
INA191EVM
Texas Instruments
OP AMP
INA2180-2181EVM
Texas Instruments
EVAL BOARD INA2180 INA2181
INA2191EVM
Texas Instruments
INA2191 CURRENT SENSING EVALUATI
INA228EVM
Texas Instruments
EVAL BOARD FOR INA228
INA2290EVM
Texas Instruments
INA2290 120-V COMMON-MODE, ULTRA
INA229EVM
Texas Instruments
INA229 INA239 EVALUATION M
INA232EVM Compare Parts
INA232EVM vs INAEVM-MSOP8
INA232EVM vs INAEVM-ALT-SO8
INA232EVM vs INA-DUAL-2AMP-EVM
INA232EVM vs INA-DDF-EVM
INA232EVM vs INA827EVM
INA232EVM vs INA826SEVM
INA232EVM vs INA826EVM
INA232EVM vs INA4290EVM
INA232EVM vs INA4180-4181EVM
INA232EVM vs INA381EVM
INA232EVM vs INA296BEVM
INA232EVM vs INA296AEVM
INA232EVM vs INA293EVM
INA232EVM vs INA290EVM
INA232EVM vs INA281EVM
INA232EVM vs INA280EVM
INA232EVM vs INA253EVM
INA232EVM vs INA250EVM
INA232EVM vs INA241BEVM
INA232EVM vs INA241AEVM
INA232EVM vs INA240EVM
INA232EVM vs INA239EVM
INA232EVM vs INA238EVM
INA232EVM vs INA237EVM
INA232EVM vs INA236EVM
INA232EVM vs INA234EVM
INA232EVM vs INA229EVM
INA232EVM vs INA2290EVM
INA232EVM vs INA228EVM
INA232EVM vs INA2191EVM
INA232EVM vs INA2180-2181EVM
INA232EVM vs INA191EVM
INA232EVM vs INA190EVM
INA232EVM vs INA186EVM
INA232EVM vs INA185EVM
INA232EVM vs INA183EVM
INA232EVM vs INA180-181EVM
INA232EVM vs INA149EVM
INA232EVM vs INA851EVM
INA232EVM vs INA310BEVM
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.