Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Texas Instruments INA296BEVM
INA296BEVM
Active
Op Amp Evaluation Boards
Description:
INA296X EVALUATION MODULE FOR -5
Manufacturer:
Texas Instruments
Datasheet:
INA296BEVM Datasheet
History Price: $58.8
In Stock: 13680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
INA296BEVM Specification
Specification
Part No
INA296BEVM
Category
Op Amp Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Current Sense
Output Type
-
Slew Rate
8V/?s
Voltage - Supply, Single/Dual
1.1 MHz
Board Type
2.5 mA
Supplied Contents
-
Utilized IC / Part
2.7V ~ 20V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
INA296B
INA296BEVM PDF Datasheet
INA296BEVM Datasheet
Click and Download: INA296BEVM Datasheet
INA296BEVM Related Parts
INA149EVM
Texas Instruments
EVAL MODULE FOR INA149
INA180-181EVM
Texas Instruments
INA180 AND INA181 EVALUATION MOD
INA183EVM
Texas Instruments
INA183 CURRENT SENSE AMPLIFIER E
INA185EVM
Texas Instruments
OP AMP
INA186EVM
Texas Instruments
OP AMP
INA190EVM
Texas Instruments
INA190 EVAL BOARD
INA191EVM
Texas Instruments
OP AMP
INA2180-2181EVM
Texas Instruments
EVAL BOARD INA2180 INA2181
INA2191EVM
Texas Instruments
INA2191 CURRENT SENSING EVALUATI
INA228EVM
Texas Instruments
EVAL BOARD FOR INA228
INA2290EVM
Texas Instruments
INA2290 120-V COMMON-MODE, ULTRA
INA229EVM
Texas Instruments
INA229 INA239 EVALUATION M
INA296BEVM Compare Parts
INA296BEVM vs INAEVM-MSOP8
INA296BEVM vs INAEVM-ALT-SO8
INA296BEVM vs INA-DUAL-2AMP-EVM
INA296BEVM vs INA-DDF-EVM
INA296BEVM vs INA827EVM
INA296BEVM vs INA826SEVM
INA296BEVM vs INA826EVM
INA296BEVM vs INA4290EVM
INA296BEVM vs INA4180-4181EVM
INA296BEVM vs INA381EVM
INA296BEVM vs INA296AEVM
INA296BEVM vs INA293EVM
INA296BEVM vs INA290EVM
INA296BEVM vs INA281EVM
INA296BEVM vs INA280EVM
INA296BEVM vs INA253EVM
INA296BEVM vs INA250EVM
INA296BEVM vs INA241BEVM
INA296BEVM vs INA241AEVM
INA296BEVM vs INA240EVM
INA296BEVM vs INA239EVM
INA296BEVM vs INA238EVM
INA296BEVM vs INA237EVM
INA296BEVM vs INA236EVM
INA296BEVM vs INA234EVM
INA296BEVM vs INA229EVM
INA296BEVM vs INA2290EVM
INA296BEVM vs INA228EVM
INA296BEVM vs INA2191EVM
INA296BEVM vs INA2180-2181EVM
INA296BEVM vs INA191EVM
INA296BEVM vs INA190EVM
INA296BEVM vs INA186EVM
INA296BEVM vs INA185EVM
INA296BEVM vs INA183EVM
INA296BEVM vs INA180-181EVM
INA296BEVM vs INA149EVM
INA296BEVM vs INA851EVM
INA296BEVM vs INA310BEVM
INA296BEVM vs INA310AEVM
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.