☰
IWRL6432BOOST
IWRL6432BOOST
Active
Description:  PLUG-IN MODULE FOR SINGLE-CHIP
Manufacturer:  Texas Instruments
History Price: $150
In Stock: 3360
IWRL6432BOOST Specification
Specification
Part No
IWRL6432BOOST
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Sensor
For Use With/Related Products
60GHz
Supplied Contents
xWRL6432
Type
Board(s), Cable(s), Accessories
IWRL6432BOOST Compare Parts
  • IWRL6432BOOST vs IWR6843ISK
  • IWRL6432BOOST vs IWR6843AOPEVM
  • IWRL6432BOOST vs IWR1443BOOST
  • IWRL6432BOOST vs IWR6843LEVM
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!