☰
LM20C-EVAL
LM20C-EVAL
Discontinued at Digi-Key
Description:  EVALUATION BOARD FOR LM20C
Manufacturer:  Texas Instruments
Datasheet:   LM20C-EVAL Datasheet
History Price: Discontinued at Digi-Key
In Stock: 19680
LM20C-EVAL Specification
Specification
Part No
LM20C-EVAL
Category
Sensor Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Temperature
Sensing Range
-55癈 ~ 130癈
Interface
Analog
Sensitivity
?癈
Voltage - Supply
2.5V ~ 5.5V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
LM20C
LM20C-EVAL PDF Datasheet
LM20C-EVAL Related Parts
LM20XEVM
LM20XEVM
Texas Instruments
EVALUATION BOARD FOR LM20X
LM26EVAL-XPA
LM26EVAL-XPA
Texas Instruments
BOARD EVALUATION LM26CIM5-XPA
LM26EVM
LM26EVM
Texas Instruments
EVALUATION MODULE
LM26LVEB
LM26LVEB
Texas Instruments
BOARD EVAL TEMP SWITCH/SENSOR
LM26LVEB/NOPB
LM26LVEB/NOPB
Texas Instruments
BOARD EVAL FOR LM26LV
LM26LVEVM
LM26LVEVM
Texas Instruments
EVALUATION MODULE
LM20S-EVAL
LM20S-EVAL
Texas Instruments
EVALUATION BOARD FOR LM20S
LM26EVAL-TPA
LM26EVAL-TPA
Texas Instruments
BOARD EVALUATION LM26CIM5-TPA
LM26LVEB/NOPB OPB
LM26LVEB/NOPB OPB
Texas Instruments
BOARD EVAL FOR LM26LV
LM20C-EVAL Compare Parts
  • LM20C-EVAL vs LM26LVEB/NOPB
  • LM20C-EVAL vs LM26LVEB
  • LM20C-EVAL vs LM26EVM
  • LM20C-EVAL vs LM26EVAL-XPA
  • LM20C-EVAL vs LM20XEVM
  • LM20C-EVAL vs LM26LVEB/NOPB OPB
  • LM20C-EVAL vs LM26EVAL-TPA
  • LM20C-EVAL vs LM20S-EVAL
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious