☰
LM25575EVAL
LM25575EVAL
Active
Description:  BOARD EVALUATION FOR LM25575
Manufacturer:  Texas Instruments
Datasheet:   LM25575EVAL Datasheet
History Price: $58.8
In Stock: 9600
LM25575EVAL Specification
Specification
Part No
LM25575EVAL
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Series
SIMPLE SWITCHER?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
5V
Current - Output
1.5A
Voltage - Input
7V ~ 42V
Regulator Topology
Buck
Frequency - Switching
300kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LM25575
Power - Output
-
LM25575EVAL Related Parts
LM20123EVAL
LM20123EVAL
Texas Instruments
BOARD EVAL 3A POWERWISE LM20123
LM20124EVAL
LM20124EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20124
LM20125EVAL
LM20125EVAL
Texas Instruments
BOARD EVAL 5A POWERWISE LM20125
LM20133EVAL
LM20133EVAL
Texas Instruments
BOARD EVAL 3A POWERWISE LM20133
LM20134EVAL
LM20134EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20134
LM20136MHEVAL
LM20136MHEVAL
Texas Instruments
BOARD EVALUATION FOR LM20136MH
LM20143EVAL
LM20143EVAL
Texas Instruments
BOARD EVAL 3A POWERWISE LM20143
LM20144EVAL
LM20144EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20144
LM20145EVAL
LM20145EVAL
Texas Instruments
BOARD EVAL 5A POWERWISE LM20145
LM20146MHEVAL
LM20146MHEVAL
Texas Instruments
BOARD EVALUATION FOR LM20146MH
LM20154EVAL
LM20154EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20154
LM20242EVAL
LM20242EVAL
Texas Instruments
BOARD EVAL 2A POWERWISE LM20242
LM25575EVAL Compare Parts
  • LM25575EVAL vs LM2853-3.3EVAL
  • LM25575EVAL vs LM2853-1.8EVAL/NOPB
  • LM25575EVAL vs LM2853-1.8EVAL
  • LM25575EVAL vs LM2853-1.2EVAL
  • LM25575EVAL vs LM2852Y-3.3EVAL
  • LM25575EVAL vs LM2852Y-1.8EVAL
  • LM25575EVAL vs LM2852Y-1.2EVAL
  • LM25575EVAL vs LM2852X-3.3EVAL
  • LM25575EVAL vs LM2852X-1.8EVAL
  • LM25575EVAL vs LM2852X-1.2EVAL
  • LM25575EVAL vs LM2842XMK-ADJEV/NOPB
  • LM25575EVAL vs LM2842XMK-ADJEV
  • LM25575EVAL vs LM2841YMK-ADJEV/NOPB
  • LM25575EVAL vs LM2833ZSDEVAL
  • LM25575EVAL vs LM2833ZMYEVAL
  • LM25575EVAL vs LM2833XSDEVAL
  • LM25575EVAL vs LM2833XMYEVAL
  • LM25575EVAL vs LM2832ZSD EVAL
  • LM25575EVAL vs LM2832YSD EVAL
  • LM25575EVAL vs LM2832YMY EVAL
  • LM25575EVAL vs LM2831ZMF EVAL
  • LM25575EVAL vs LM2831YMF EVAL
  • LM25575EVAL vs LM2831XMF EVAL
  • LM25575EVAL vs LM2787BPEV
  • LM25575EVAL vs LM2776EVM
  • LM25575EVAL vs LM27762EVM
  • LM25575EVAL vs LM27761EVM
  • LM25575EVAL vs LM2775EVM
  • LM25575EVAL vs LM2757TMEV
  • LM25575EVAL vs LM2745-19AEVAL
  • LM25575EVAL vs LM2744EVAL
  • LM25575EVAL vs LM2743EVAL/NOPB
  • LM25575EVAL vs LM2743-19AEVAL
  • LM25575EVAL vs LM27403EVM-POL600
  • LM25575EVAL vs LM27403EVM
  • LM25575EVAL vs LM27402SQEVAL/NOPB
  • LM25575EVAL vs LM2738YSDEVAL
  • LM25575EVAL vs LM2738YMYEVAL
  • LM25575EVAL vs LM2738XSDEVAL
  • LM25575EVAL vs LM2738XMYEVAL
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!